EN
  • EN
  • DE

BUK218-50DY,118

Part No BUK218-50DY,118
Manufacturer NXP / Nexperia
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE D2PAK-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features High-Side Gate Driver IC - D2PAK-7
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-7, D2Pak (6 Leads + Tab)
Case / Package D2PAK-7
Family Name BUK21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 934056320118, BUK218-50DY /T3, BUK218-50DY /T3-ND
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864993-BUK218-50DY,118
Ultra Librarian 3D Model Ultra Librarian BUK218-50DY,118 CAD Model

Description

Product Overview: BUK218-50DY,118 - NXP Semiconductors

The BUK218-50DY,118 is a high-performance, N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This power MOSFET is well-suited for a wide range of applications, particularly in automotive and industrial sectors where efficiency and reliability are crucial.

Key Features:

  • Low On-State Resistance: The device features a low on-state resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency, making it ideal for high current switching applications.
  • High-Speed Switching: With its TrenchMOS™ technology, BUK218-50DY,118 offers fast switching performance, which is essential for reducing switching losses and improving power density.
  • Robust Thermal Performance: The power MOSFET's excellent thermal characteristics ensure reliable operation even under high temperature conditions, which is critical for automotive and industrial environments.
  • Voltage and Current Ratings: It has a drain-source voltage (VDSS) of 50V and a continuous drain current (ID) of 75A, making it capable of handling significant power levels.
  • Logic Level Gate Drive: The device can be driven directly from logic level voltages, simplifying the drive circuitry and reducing component count.

Applications:

The versatility of the BUK218-50DY,118 makes it suitable for a variety of applications, including:

  • DC/DC converters and power management systems
  • Motor drives and controllers
  • Automotive systems such as engine control units and power steering
  • Switched mode power supplies (SMPS)
  • Load switches and battery management

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, and the BUK218-50DY,118 is no exception. It meets stringent industry standards and is designed to withstand the rigors of demanding applications, ensuring long-term performance and dependability.

Conclusion:

In summary, the BUK218-50DY,118 from NXP Semiconductors is a robust, efficient, and versatile power MOSFET that is well-suited for a range of high-performance applications. Its combination of low on-state resistance, fast switching, and high current handling capability makes it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess