EN
  • EN
  • DE

ADP3414JR-REEL

Part No ADP3414JR-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number ADP3414
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1043710-ADP3414JR-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3414JR-REEL CAD Model

Description

The ON Semiconductor ADP3414JR-REEL is a highly integrated, high-performance dual MOSFET driver specifically designed to drive two N-channel power MOSFETs in a synchronous buck converter topology. This versatile driver IC is suitable for a wide range of applications, including but not limited to, computing systems, networking equipment, and power supply modules.

Key Features

  • High-Speed Operation: The ADP3414JR-REEL can handle high switching frequencies, making it ideal for applications requiring fast response times and high efficiency.
  • Dual Independent Drivers: With two independent driver channels, it can effectively control both the high-side and low-side MOSFETs in a synchronous rectification configuration.
  • Adaptive Non-Overlap Control: This feature prevents simultaneous conduction of both MOSFETs, reducing the risk of shoot-through and improving the overall efficiency of the power conversion process.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the driver operates only when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.
  • Low Propagation Delay: Minimized delay between input signal and output drive helps in maintaining the integrity of the signal and timing accuracy in power conversion.

Product Specifications

Parameter Value
Supply Voltage Range 4.5V to 13.2V
Peak Output Current 2A
Propagation Delay 20ns (typical)
Operating Temperature -40°C to +85°C
Package 8-SOIC (0.154", 3.90mm Width)

The ADP3414JR-REEL is available in a compact 8-SOIC package, making it a space-efficient choice for modern electronic designs. Its robust design and comprehensive features ensure reliable performance in demanding environments. With ON Semiconductor's commitment to quality, this MOSFET driver is a reliable component for optimizing power management solutions.

You May Also Be Interested in

Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5444 $61.7760
95+ $1.2673 $120.3935
145+ $1.2277 $178.0165
195+ $1.1880 $231.6600
255+ $1.1485 $292.8675
340+ $1.0296 $350.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,178 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess