EN
  • EN
  • DE

TPD5S115YFFR

Part No TPD5S115YFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC HDMI BOOST CONVERTER 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications HDMI, I2C Buffer, ESD Protection
Operating Supply Current 225μA
Supply Voltage - Operating 1.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-DSBGA (1.56x1.56)
Win Source Part Number 099735-TPD5S115YFFR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPD5S115YFFR CAD Model

Description

Overview of Texas Instruments TPD5S115YFFR

The TPD5S115YFFR is a robust and versatile integrated circuit designed by Texas Instruments to provide comprehensive protection and signal conditioning for systems that interface with HDMI and MHL ports. This highly integrated device is engineered to enhance the reliability and longevity of consumer electronics by safeguarding sensitive components from electrostatic discharge (ESD), overvoltage, and other harmful electrical threats that commonly occur in daily operation.

Key Features

  • ESD Protection: The TPD5S115YFFR offers exceptional ESD protection on the HDMI data lines, which exceeds the IEC 61000-4-2 (Level 4) standard. This ensures that devices remain safe from electrostatic discharges that can occur during handling or when connecting and disconnecting cables.
  • Integrated Signal Conditioning: This component integrates signal conditioning features that help to maintain signal integrity, providing a cleaner and more stable digital signal for high-definition multimedia transmissions.
  • Low Capacitance: With its low-capacitance design, the TPD5S115YFFR minimizes signal attenuation, allowing for the transmission of high-speed signals without significant loss of fidelity, which is critical for maintaining the quality of high-definition video and audio.
  • Back-Drive Protection: The device also includes back-drive protection on all lines, which prevents voltage from being forced back into the system, thereby protecting internal components from damage.

Applications

The TPD5S115YFFR is ideally suited for a wide range of applications that require reliable ESD protection and signal conditioning for HDMI and MHL interfaces. This includes consumer electronics such as:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Televisions and Monitors
  • Home Theater Systems
  • Game Consoles
  • Digital Media Players

Package and Availability

Housed in a compact and lead-free DSBGA package, the TPD5S115YFFR is designed for space-constrained applications, allowing for integration into modern slim-profile devices. Texas Instruments ensures the availability of this product through their extensive distribution network, providing designers and manufacturers with a reliable source for their protective circuitry needs.

With its combination of ESD protection, signal conditioning, and low-capacitance features, the TPD5S115YFFR from Texas Instruments stands as a comprehensive solution for safeguarding HDMI and MHL interfaces in today's highly connected and multimedia-rich electronic devices.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2848 $51.3920
95+ $1.0542 $100.1490
150+ $1.0213 $153.1950
205+ $0.9883 $202.6015
265+ $0.9554 $253.1810
355+ $0.8566 $304.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,615 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess