Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Texas Instruments
Package Tape & Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 11V
Power - Peak Pulse 100W
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-UFDFN
Supplier Device Package 6-USON (1.6x1.6)
Base Product Number TPD4E001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names TEXTISTPD4E001DPKT,2156-TPD4E001DPKT,296-32461-6,296-32461-2,296-32461-1,TPD4E001DPKT-ND
Standard Package 250
Win Source Part Number 1114898-TPD4E001DPKT
Ultra Librarian 3D Model Ultra Librarian TPD4E001DPKT CAD Model

Description

TPD4E001DPKT - Texas Instruments ESD Protection Device

The TPD4E001DPKT is a robust, versatile ESD protection device from the trusted electronics manufacturer Texas Instruments. Designed to safeguard up to four data lines from electrostatic discharge (ESD) threats, this component is an essential addition to any sensitive electronic equipment prone to damage from ESD events.

With its low capacitance, the TPD4E001DPKT is particularly well-suited for high-speed data interfaces without compromising signal integrity. This makes it an excellent choice for applications such as USB 2.0, HDMI, Ethernet, and other serial and parallel interfaces that require both protection and performance.

The device is housed in a small, lead-free DPKT package, which not only saves valuable board space but also meets environmental standards, supporting the design of green products. The TPD4E001DPKT has been meticulously engineered to provide a clamping voltage low enough to protect sensitive ICs against ESD strikes, yet robust enough to handle ESD strikes exceeding the IEC 61000-4-2 (Level 4) standard.

Key Features:

  • IEC 61000-4-2 (Level 4) ESD protection
  • Low clamping voltage
  • Low dynamic resistance
  • Low capacitance (0.8 pF typical)
  • Protects up to four I/O lines
  • Small DPKT package for space-saving design
  • RoHS compliant

Applications for the TPD4E001DPKT are vast and include consumer electronics, portable devices, and industrial controls, where the integrity and reliability of data lines are of paramount importance. By integrating this ESD protection device into your design, you can significantly enhance the durability and longevity of your products against the common and potentially destructive effects of ESD.

Overall, the TPD4E001DPKT from Texas Instruments represents a sophisticated solution for designers looking to fortify their electronic systems against ESD without sacrificing performance or board space. With its combination of high-level protection, low capacitance, and compact footprint, the TPD4E001DPKT is an excellent choice for any application where ESD protection is a critical concern.

You May Also Be Interested in

Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 8V 13.6V P600
Lowest to $0.5974
ECAD model for 5KP8.0A
Amazing
TVS DEVICE HIGH VOLTAGE 1-CH 15V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0776
ECAD model for AZ4615-01L
Yageo
TVS ESD, SOD-123S, 13V, 21.5V, R / 21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12A13L01
Vishay
TVS DIODE 23.1VWM 37.5VC DO214AA / 37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0596
ECAD model for P6SMB27A-E3/5B
Yageo
TVS ESD, SOD-123S, 48V, 77.4V, R / 77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12C48L01
Comchip Technology
TVS DIODE 8VWM 24VC SOD323 / 24V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV8V0-HF
Comchip Technology
AUTOMOTIVE DIODE ESD 5VWM 15VC 0 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Lowest to $0.1764
ECAD model for ACPDQC5V0A-HF
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323 / 42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.5925
ECAD model for AQ24-01FTG
Amazing
TVS DEVICE 1-CHANNEL 3.3V / Clamp Ipp Tvs Diode Surface Mount DFN1006P2E
Need more? Email Us
ECAD model for AZ5323-01F

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2873 $50.2775
375+ $0.2691 $100.9125
580+ $0.2600 $150.8000
830+ $0.2419 $200.7770
1,075+ $0.2328 $250.2600
1,345+ $0.2237 $300.8765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,270 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention