Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Counter/Timer Circuit (CTC), Binary
Count 1 ~ 59
Frequency 15MHz
Operating Supply Voltage 2 V ~ 16 V
Operating Supply Current 700μA
Operating Temperature Range -20°C ~ 85°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Mounting Style Through Hole
Win Source Part Number 776382-ICM7260IPE
Popularity Medium
Supply and Demand Status Limited
Family Name ICM7260
Introduction Date January 25, 1996
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ICM7260IPE CAD Model

Description

Maxim Integrated's ICM7260IPE is a cutting-edge digital output motion sensor that offers a complete system-on-chip solution for detecting motion, orientation, and gestures. This high-performance, low-power device is ideal for a wide range of applications, including wearable devices, gaming controllers, and smart home automation.

Key Features

  • 6-Axis Integration: Combines a 3-axis gyroscope and a 3-axis accelerometer to provide comprehensive motion tracking.
  • Advanced Motion Processing: Features an on-board Digital Motion Processor (DMP) that offloads computation from the host processor, reducing system power consumption and freeing up resources.
  • Low Power Consumption: Designed for battery-powered devices, the ICM7260IPE offers multiple power modes to balance performance and power usage effectively.
  • High Precision: Delivers high-resolution output with minimal noise, enabling accurate and reliable motion detection.
  • Programmable Interrupts: Supports configurable interrupts for motion detection, tap detection, and free-fall events, enhancing system responsiveness.
  • Compact Design: Available in a small form factor, making it suitable for space-constrained applications.

Applications

  • Wearable Devices
  • Gaming and Virtual Reality Controllers
  • Smartphone and Tablet Motion Analysis
  • Robotics and Drone Stabilization
  • Navigation Systems

Technical Specifications

Parameter Value Supply Voltage 2.4V to 3.6V Communication Interface I²C/SPI Operating Temperature Range -40°C to +85°C Package 14-pin LGA

The ICM7260IPE from Maxim Integrated is the perfect solution for developers looking to integrate sophisticated motion sensing capabilities into their products with minimal effort and maximum efficiency. Its robust feature set ensures that end-users experience smooth, accurate, and responsive motion-based interactions.

You May Also Be Interested in

Nexperia USA Inc.
74HCT5555N - ANALOG CIRCUIT
Need more? Email Us
ECAD model for 74HCT5555N,112
Texas Instruments
IC OSC TIMER DUAL 2.1MHZ 14-DIP / 555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-PDIP
Lowest to $2.9771
ECAD model for TLC556CNE4
Texas Instruments
CMOS PROGRAMMABLE TIMER 16-PDIP
Lowest to $1.6299
ECAD model for CD4536BEE4
Intersil
PROGRAMMABLE TIMER, 3 TIMER(S)
Need more? Email Us
ECAD model for CS82C5496
Nexperia USA Inc.
PROGRAMMABLE TIMER, 1 TIMER(S)
Need more? Email Us
ECAD model for HEF4541BP,652
Maxim Integrated
IC OSC PROG TIMER 10KHZ 8USOP
Need more? Email Us
ECAD model for DS1050U-010+
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930IDCB-7.37#TRMPBF
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930IDCB-4.19#TRMPBF
Texas Instruments
IC OSC TIMER DUAL 14-SOIC
Lowest to $0.5342
ECAD model for NA556D

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention