EN
  • EN
  • DE

SI7806BDP

Part No SI7806BDP
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837606-SI7806BDP
Ultra Librarian 3D Model Ultra Librarian SI7806BDP CAD Model

Description

The SI7806BDP is an N-Channel Power MOSFET from Vishay. It is specifically designed for high-efficiency synchronous rectification in isolated DC-DC converters and other power management applications. This MOSFET utilizes advanced TrenchFET® technology to minimize conduction losses, and features low gate charge for reduced switching losses. It is available in a PowerPAK® SO-8 package.

Applications:

  • Synchronous rectification in isolated DC-DC converters
  • Primary side switching in isolated converters
  • Power management in servers and workstations
  • High-end power supplies
  • Battery chargers

Features:

  • N-Channel MOSFET
  • Low on-resistance (RDS(on))
  • TrenchFET® Power MOSFET Technology
  • Low gate charge (Qg)
  • 100% Rg Tested
  • RoHS-compliant

Benefits:

  • High efficiency in DC-DC converters due to low RDS(on) and low Qg.
  • Reduced power consumption.
  • Increased power density in power supplies.
  • Minimized conduction and switching losses.
  • Improved thermal performance due to low on-resistance.

Additional Details:

The SI7806BDP N-Channel Power MOSFET is constructed using Vishay's advanced TrenchFET® technology, which enables the creation of devices with very low on-resistance and gate charge in a compact package. This results in reduced conduction and switching losses, leading to improved efficiency in power conversion applications. The low gate charge minimizes switching losses, allowing for higher switching frequencies. The PowerPAK® SO-8 package provides excellent thermal performance. The SI7806BDP offers a balance of performance, reliability, and compact size, making it a popular choice for power management solutions. The part is designed to be lead free and RoHS compliant. This component is typically used in high-frequency switching power supplies where minimizing power losses is critical.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess