Products specifications Report Issue?

Manufacturer Broadcom Limited
Packaging Reel
Part Status Last Time Buy
Frequency 2.4415GHz Center
Bandwidth 81MHz
Filter Type Band Pass
Mounting Style SMD
Manufacturer Package 5-SMD, No Lead
Dimension 0.055" L x 0.043" W (1.40mm x 1.10mm)
Height (Maximum) 0.032" (0.80mm)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802901-ACFF-1024-TR1
Ultra Librarian 3D Model Ultra Librarian ACFF-1024-TR1 CAD Model

Description

The ACFF-1024-TR1 from Broadcom Limited is a bandpass filter designed for use in various applications. It comes in a reel packaging and has an SMD mounting style.

  • Center Frequency: 2.4415GHz
  • Bandwidth: 81MHz
  • Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
  • Filter Type: Bandpass
  • Part Status: Last Time Buy
  • Manufacturer Package: 5-SMD, no lead
  • Height: 0.032" (0.80mm)
  • Manufacturer Pack Quantity: 3,000
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Analog Devices Inc.
RF FILTER LOW PASS 32VFQFN EXPSD
Lowest to $93.6120
ECAD model for HMC1023LP5ETR
Knowles Dielectric Labs
RF FILTER LOW PASS 5.5GHZ 6SMD
Need more? Email Us
ECAD model for L117XH4S
Crystek Corporation
RF FILTER HI PASS 700MHZ INLINE
Need more? Email Us
ECAD model for CHPFL-0700
AVX Corporation
Thin-Film Low Pass Filter | RF FILTER LOW PASS 1.843GHZ 0805
Need more? Email Us
ECAD model for LP0805A1842ASTR
Crystek Corporation
RF FILTER LOW PASS 900MHZ INLINE
Need more? Email Us
ECAD model for CLPFL-0900
Taiwan Memory
Lowest to $1.8576
ECAD model for T6316A
Crystek Corporation
RF FILTER LOW PASS 1.4GHZ INLINE
Need more? Email Us
ECAD model for CLPFL-1400
Mini-Circuits
RF FILTER 10.2 DB 8TFDFN
Lowest to $45.0758
ECAD model for EQY-10-24+
Crystek Corporation
RF FILTER LOW PASS 800MHZ INLINE
Need more? Email Us
ECAD model for CLPFL-0800

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5685 $59.1165
21+ $5.3896 $113.1816
33+ $5.2211 $172.2963
45+ $5.0527 $227.3715
58+ $4.8843 $283.2894
77+ $4.3790 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,015 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention