Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Micrel
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 10V
Voltage - Output 24V
Current - Output / Channel 750mA (Switch)
Frequency 1.2MHz
Dimming PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package 8-MLF® (2x2)
Base Product Number MIC2287
Standard Package 579 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639505-MIC2287-24YML
Ultra Librarian 3D Model Ultra Librarian MIC2287-24YML CAD Model

Description

The MIC2287-24YML is a DC DC regulator from Micrel.

  • Application: power management in LED drivers
  • Topology: step-up (boost)
  • Output voltage: 24V
  • Current output: 750mA
  • Package: bulk
  • Standard package: 579 pieces
  • Mounting: surface mount
  • Package type: 8-VFDFN Exposed Pad and 8-MLF
  • Operating temperature: -40°C to 125°C
  • Frequency: 1.2MHz
  • Features: internal switch and PWM dimming
  • Applications: backlight and camera flash
  • Status: active

You May Also Be Interested in

Texas Instruments
LM3402/LM3402HV 0.5A Constant Current Buck Regulator for Driving High Power LEDs | IC LED DRIVER RGLTR DIM 8VSSOP
Lowest to $3.8152
ECAD model for LM3402HVMM
Diodes Incorporated
IC LED DRVR LIN PWM 100MA SOT26 / LED Driver IC 1 Output Linear Constant Current PWM Dimming 100mA SOT-26
Lowest to $5.9091
ECAD model for BCR430UW6-7
STMicroelectronics
Low voltage 16-Bit constant current LED sink driver
Lowest to $1.3296
ECAD model for STP16CP05TTR
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Need more? Email Us
ECAD model for MAX20053AAUD/V+
Infineon Technologies
LITIX PG-TSDSO-24 / LED Driver IC 16 Output Linear PWM Dimming 76.5mA PG-TSDSO-24-5
Need more? Email Us
ECAD model for TLD700216ESXUMA1
Analog Devices Inc.
IC PWM GENERATOR 56-TLAQFN
Lowest to $175.7576
ECAD model for LT8500ETJ#PBF
Maxim Integrated
IC LED DRVR LINEAR 55MA 16TSSOP
Need more? Email Us
ECAD model for MAX6978AUE+
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 28-TSSOP-EP
Lowest to $19.2046
ECAD model for LT3763HFE#TRPBF
Texas Instruments
1.6MHz, 1A Constant Current Buck Regulator for Powering LEDs | IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $1.4545
ECAD model for LM3405XMK

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention