EN
  • EN
  • DE

TPD1S514-2YZR

Part No TPD1S514-2YZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB CHARGER OVP 12DSBGA / Family USB Charger Over Voltage, Surge and ESD Protection for V(BUS) PIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications USB Overvoltage Protection Controller
Current - Supply 250μA
Supply Voltage (V) 3.5V ~ 9.9V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-UFBGA, DSBGA
Supplier Device Package 12-DSBGA
Part Number Series TPD1S514
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804497-TPD1S514-2YZR
Ultra Librarian 3D Model Ultra Librarian TPD1S514-2YZR CAD Model

Description

TPD1S514-2YZR - USB Charger Port Protection Device by Texas Instruments

The TPD1S514-2YZR from Texas Instruments is a highly integrated circuit designed to provide comprehensive protection for USB charger ports. This advanced protection device is specifically engineered to safeguard sensitive electronics against electrostatic discharge (ESD), over-voltage, and over-current conditions that are commonly encountered in USB charging applications.

Key Features:

  • Integrated Protection: The TPD1S514-2YZR offers a 2-channel ESD solution, integrating IEC 61000-4-2 (Level 4) ESD protection, thus ensuring robust defense against electrostatic discharges.
  • Over-Voltage Lockout (OVLO): The device includes an OVLO feature that turns off the path from VBUS to VOUT when the input voltage exceeds the over-voltage lockout threshold, preventing damage to downstream components.
  • Over-Current Protection: With its built-in over-current protection, the TPD1S514-2YZR automatically disconnects the output during over-current events, safeguarding the USB port and connected devices.
  • Thermal Shutdown: The thermal shutdown function enhances safety by turning off the device if the junction temperature exceeds a preset threshold, thereby preventing thermal runaway.
  • Charger Detection Support: It supports USB Battery Charging Specification 1.2, which includes data line detection and charging port recognition, allowing for optimized charging compatibility.

Applications:

  • Smartphones and Tablets
  • USB Wall Chargers and Power Adapters
  • USB Hubs and Docking Stations
  • Portable Electronic Devices

The TPD1S514-2YZR comes in a small 1.5mm x 1.5mm, 6-pin YZP package, making it ideal for space-constrained applications. Its low capacitance ensures minimal signal degradation on data lines, while its high integration reduces component count and simplifies design. Whether it's for personal electronics or industrial-grade devices, the TPD1S514-2YZR offers a reliable and efficient solution for USB port protection.

With Texas Instruments' reputation for quality and performance, the TPD1S514-2YZR is an excellent choice for designers looking to enhance the durability and longevity of their USB charging solutions.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
STMicroelectronics
DISCRETE
Lowest to $4.4879
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8582 $51.4920
145+ $0.7042 $102.1090
220+ $0.6822 $150.0840
305+ $0.6602 $201.3610
395+ $0.6382 $252.0890
525+ $0.5722 $300.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess