EN
  • EN
  • DE

TPD1S514-1YZR

Part No TPD1S514-1YZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Family USB Charger Over Voltage, Surge and ESD Protection for V(BUS) PIN | IC USB CHARGER OVP 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications USB Overvoltage Protection Controller
Supply Current 210μA
Supply Voltage (V) 3.5V ~ 5.9V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-WFBGA, DSBGA
Supplier Device Package 12-DSBGA (2x2.5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1271956-TPD1S514-1YZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD1S514-1YZR CAD Model

Description

Introducing the TPD1S514-1YZR from Texas Instruments

The TPD1S514-1YZR is a highly integrated protection solution from Texas Instruments, designed to safeguard sensitive electronic circuits against electrostatic discharge (ESD) and other voltage surge events. This compact and efficient device is an essential component for modern electronic systems that require reliable protection in a small footprint.

Key Features

  • Single-Line ESD Protection: The TPD1S514-1YZR offers robust ESD protection on a single line, capable of withstanding ESD strikes as per the IEC 61000-4-2 standard, ensuring the longevity and reliability of your electronic designs.
  • Low Clamping Voltage: This device features a low clamping voltage, which means it can effectively clamp down on overvoltage transients, minimizing the risk of damage to the protected circuitry.
  • Low Leakage Current: With its low leakage current, the TPD1S514-1YZR ensures minimal power loss when the device is in its standby state, making it suitable for power-sensitive applications.
  • Compact Package: Enclosed in a tiny 1.45 mm x 1 mm, 4-pin DSBGA package, the TPD1S514-1YZR saves valuable board space, which is critical in portable and space-constrained applications.

Applications

The versatility of the TPD1S514-1YZR makes it suitable for a wide range of applications, including but not limited to:

  • Mobile Phones and Personal Electronics
  • Data Communication Systems
  • Portable Medical Devices
  • Consumer Electronics

Performance and Quality

Texas Instruments is known for its commitment to quality and performance, and the TPD1S514-1YZR is no exception. This device has been rigorously tested to meet stringent industry standards, ensuring that it delivers reliable protection for your sensitive electronics against voltage transients and ESD events.

In summary, the TPD1S514-1YZR from Texas Instruments is a highly effective, single-line ESD protection device that offers low clamping voltage, low leakage current, and a compact form factor. Whether you're designing mobile phones, medical devices, or any other sensitive electronic equipment, the TPD1S514-1YZR provides the protection your products need to operate reliably in today's challenging environments.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9074 $54.4440
135+ $0.7445 $100.5075
210+ $0.7213 $151.4730
290+ $0.6980 $202.4200
375+ $0.6747 $253.0125
500+ $0.6050 $302.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,250 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess