EN
  • EN
  • DE

LTC1384IG#TRPBF

Part No LTC1384IG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 2/2 Transceiver Full RS232 20-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name LTC1384
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879051-LTC1384IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1384IG#TRPBF CAD Model

Description

Product Overview: LTC1384IG#TRPBF

The LTC1384IG#TRPBF is a highly integrated transceiver from Analog Devices Inc., designed for RS485/RS422 applications. This robust component is engineered to facilitate reliable communication in industrial environments where long-distance data transmission and noise immunity are critical. With its advanced features and durable construction, the LTC1384IG#TRPBF stands out as a superior choice for system designers looking to optimize their networked communication solutions.

Key Features

  • Interface Type: The device supports RS485 and RS422 standards, ensuring compatibility with a wide range of industrial communication protocols.
  • Supply Voltage: It operates efficiently over a supply voltage range that caters to various application needs.
  • High-Speed Operation: The transceiver is capable of high-speed data transmission, making it suitable for applications that require fast data exchange.
  • Thermal Protection: Equipped with an industrial-grade temperature range, the LTC1384IG#TRPBF is designed to sustain performance in harsh environmental conditions.
  • Robust ESD Protection: The device includes built-in electrostatic discharge protection, enhancing its durability against unexpected voltage spikes.
  • Low Power Consumption: Its low power requirements make it an energy-efficient choice for continuous operation in power-sensitive systems.

Applications

The LTC1384IG#TRPBF is ideally suited for a variety of applications where reliable data transmission is paramount. These include:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Networked security systems
  • Remote data acquisition

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC1384IG#TRPBF is no exception. This transceiver is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding industrial applications. Its robust design and protective features make it an ideal choice for systems that cannot afford downtime or data integrity issues.

Conclusion

In summary, the LTC1384IG#TRPBF transceiver from Analog Devices Inc. offers a reliable and efficient solution for RS485/RS422 communication needs. With its combination of high-speed data handling, robust protection mechanisms, and energy efficiency, this component is a smart investment for any application requiring dependable long-distance communication under challenging conditions.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess