EN
  • EN
  • DE

TPD12S016PWR

Part No TPD12S016PWR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description HDMI Companion Chip 24-Pin TSSOP T/R / IC HDMI ESD PROT 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 1
Category Integrated Circuits(ICs)
Family Interface - Specialized
Packaging Reel
Applications HDMI I²C Buffer ESD Protection
Interface HDMI
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 24-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package 24-TSSOP
Mounting Style SMD/SMT
Catalog Texas Instruments
Win Source Part Number 083740-TPD12S016PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPD12S016
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPD12S016PWR CAD Model

Description

Overview of the TPD12S016PWR from Texas Instruments

The TPD12S016PWR is a sophisticated HDMI companion chip designed and manufactured by Texas Instruments. This integrated circuit is specifically tailored for the needs of HDMI-enabled devices, providing a one-chip solution that simplifies the design and enhances the functionality of HDMI interfaces.

Key Features

  • Integrated HDMI Interface Protection: The TPD12S016PWR offers robust ESD protection and signal conditioning for HDMI ports, ensuring the longevity and reliability of the product it is used in.
  • High-Level Integration: This chip integrates the HDMI 5V output switch, I2C level shifter, and all HDMI ESD protection into a single package, reducing the component count and saving valuable PCB space.
  • Optimized for Performance: With its dynamic power-supply control (DPSC) and content protection (HDCP) keys, the TPD12S016PWR ensures seamless operation of the HDMI interface, providing an optimal user experience.

Applications

The TPD12S016PWR is ideally suited for a wide range of applications where HDMI connectivity is required. This includes:

  • Digital TVs and set-top boxes
  • Blu-ray players and home theater systems
  • Game consoles
  • Laptops, ultrabooks, and desktop computers
  • Video projectors and monitors
  • Other consumer electronics with HDMI support

Technical Specifications

The TPD12S016PWR is packed with technical features that make it a top choice for HDMI interface design:

  • Integrated 55-mΩ 5-V pass FET
  • I2C level shifting function up to 1 MHz
  • Backdrive protection on all HDMI lines
  • ESD protection up to ±8 kV (IEC 61000-4-2) on HDMI pins
  • Space-saving 28-pin TSSOP (PWR) package

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The TPD12S016PWR is no exception, backed by comprehensive technical documentation, design resources, and a supportive community of engineers and developers. With Texas Instruments' expertise, you can be confident in the performance and reliability of your HDMI-enabled products.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8396 $50.3760
150+ $0.6889 $103.3350
225+ $0.6674 $150.1650
310+ $0.6459 $200.2290
405+ $0.6244 $252.8820
540+ $0.5598 $302.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,430 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess