EN
  • EN
  • DE

NBF-32316

Part No NBF-32316
Manufacturer Bud Industries
Catalog Boxes
Description BOX ABS/PBT GRAY 11.81" X 7.87" / Light Gray PBT/PC Blend Wall Mount Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Bud Industries
Series NBF
Container Type Box
Dimension 11.810" L x 7.870" W (299.97mm x 199.90mm)
Height 5.110" (129.79mm)
Area (L x W) 92.9" (599cm)
Design Hinged Door, Lid
Material Plastic, ABS/PBT Blend
Color Gray
Thickness 0.145" (3.68mm)
Features PCB Supports, Non-Metallic Hinges
Ratings IP66, NEMA 1,2,4,4X,12,13
Material Flammability Rating UL94 5VA
Weight 2 lbs (907.2g)
Win Source Part Number 793014-NBF-32316
Popularity Medium
Supply and Demand Status Limited
Family Name NBF-32316
Introduction Date July 09, 2010
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NBF-32316 CAD Model

Description

The NBF-32316 is a high-quality enclosure manufactured by Bud Industries.

  • Category: Boxes, Enclosures, Racks
  • Material: Plastic ABS/PBT blend
  • Thickness: 0.145 inches
  • Height: 5.110 inches
  • Hinges: Non-metallic
  • IP Rating: IP66
  • Supply and Demand Status: Limited

You May Also Be Interested in

Hoffman Enclosures, Inc.
BOX STEEL GRAY 24.02"L X 24.02"W
Need more? Email Us
Hammond Manufacturing
BOX ALUM BLACK 8.66"L X 6.5"W
Need more? Email Us
Bud Industries
CABINET ALUM GRAY 8"L X 6.13"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 20"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 36"L X 42"W
Need more? Email Us
Hammond Manufacturing
BOX ABS BLACK 5.12"L X 2.68"W
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX FIBERGLASS14"LX10"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 17.95"LX15.95"W
Need more? Email Us
Pomona Electronics
BOX ALUM BLUE 2.25"L X 1.38"W / Prisma Plus - G P System -front plate
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess