EN
  • EN
  • DE

TPA6102A2DR

Part No TPA6102A2DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio & Video ICs Ultra Lo-Vltg, Ster Hdphn w/Fixed Gain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Gain 14 dB
Maximum Operating Temperature 85 °C
Max Power Dissipation 710 mW
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.6 V
Nominal Supply Current 750 µA
Operating Supply Voltage 3 V
Output Power 50 mW
RoHS Compliant
Supply Type Single
Win Source Part Number 1031346-TPA6102A2DR
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPA6102A2DR CAD Model

Description

The TPA6102A2DR is a high-fidelity audio amplifier designed and manufactured by Texas Instruments. This small, power-efficient component is a sterling choice for portable and compact audio applications, owing to its DirectPath™ technology that eliminates the need for DC-blocking capacitors and reduces system cost and size.

The TPA6102A2DR operates on a single 2.5V to 5.5V supply, making it versatile for a range of devices, from smartphones to professional audio equipment. Its low quiescent current and shutdown current features contribute to the extended battery life of portable devices. With a fixed gain of 6 dB, which can be externally configured for gains from -6 dB to 24 dB, this amplifier provides flexibility for different audio output requirements.

The device's exceptional audio performance includes a THD+N (Total Harmonic Distortion + Noise) of 0.008% at 1 kHz, ensuring crystal-clear sound reproduction. Moreover, the TPA6102A2DR delivers a robust output power of 50 mW per channel into a 16-Ohm load, which is more than sufficient for most portable audio applications.

The TPA6102A2DR comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into various circuit designs. Its thermal and short-circuit protection features safeguard the device and the end product from potential damage due to overheating or faulty wiring.

In summary, the TPA6102A2DR from Texas Instruments is an optimal audio amplification solution that combines high-quality sound, low power consumption, and small form factor. It is ideal for designers looking to enhance the audio experience in portable devices without compromising on space or battery life.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team. The TPA6102A2DR is available for order and can be a game-changer for your next audio project.

You May Also Be Interested in

Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess