EN
  • EN
  • DE

KTH-PL313/4G

Part No KTH-PL313/4G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949520-KTH-PL313/4G
Series *
Ultra Librarian 3D Model Ultra Librarian KTH-PL313/4G CAD Model

Description

The Kingston KTH-PL313/4G is a 4GB DDR3L 1333MHz ECC Unbuffered DIMM (UDIMM). This memory module is designed for workstations and entry-level servers that require error correction capabilities without the added latency of registered memory. DDR3L signifies low voltage, operating at 1.35V instead of the standard 1.5V for DDR3, reducing power consumption and heat generation. ECC (Error-Correcting Code) detects and corrects single-bit errors improving system stability and data integrity.

Applications

  • Workstations: Suitable for professional workstations used for design, content creation, and other demanding tasks.
  • Entry-level Servers: Can be used in small business servers where data integrity is important but high memory capacity isn't the primary concern.
  • Networking Devices: Can be found in certain networking appliances that require ECC memory.
  • Industrial PCs: Used in industrial environments where reliability and error detection are crucial.

Features

  • 4GB capacity: Provides sufficient memory for standard workstation and server applications.
  • DDR3L technology: Low voltage (1.35V) for reduced power consumption and heat generation.
  • 1333MHz speed: Delivers adequate data transfer rates for most common applications.
  • ECC (Error-Correcting Code): Detects and corrects single-bit memory errors, ensuring data integrity.
  • Unbuffered DIMM (UDIMM): Offers lower latency compared to registered DIMMs.
  • 240-pin DIMM: Standard DIMM form factor for DDR3 memory.

Benefits

  • Improved Reliability: ECC functionality reduces the risk of system crashes and data corruption.
  • Reduced Power Consumption: Low voltage operation leads to energy savings and lower operating temperatures.
  • Cost-Effective ECC: UDIMM design provides ECC functionality at a lower cost compared to RDIMMs.
  • Wide Compatibility: Compatible with a variety of systems that support DDR3L ECC UDIMMs.

Additional Details

The KTH-PL313/4G operates at 1.35V. It is a 240-pin DDR3 DIMM. While it provides ECC functionality, its unbuffered design limits the maximum memory capacity compared to registered DIMMs. Ensure that your system specifically supports DDR3L ECC UDIMMs, as not all systems are compatible. Refer to the motherboard documentation for supported memory types and speeds.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess