EN
  • EN
  • DE

ISO7331FCQDWRQ1

Part No ISO7331FCQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 3CH 16SOIC  /  General Purpose Digital Isolator 3000Vrms 3 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 58ns, 58ns
Pulse Width Distortion (Max) 4ns
Rise / Fall Time (Typ) 3ns, 2ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7331
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-43876-6,296-43876-2,296-43876-1
Standard Package 2,000
Win Source Part Number 968024-ISO7331FCQDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7331FCQDWRQ1 CAD Model

Description

The ISO7331FCQDWRQ1 is a robust, automotive-grade digital isolator manufactured by Texas Instruments (TI) designed to provide signal isolation for a wide range of applications in the automotive and industrial sectors. This high-performance component is essential for systems where signal integrity and isolation are critical for safety and functionality.

Key Features

  • Triple-Channel Isolation: The ISO7331FCQDWRQ1 features three independent isolation channels, which allow for the separation of ground domains, protecting against noise and ground potential differences.
  • High Isolation Voltage: With an isolation voltage of 3000 Vrms, this device ensures that electronic circuits are safely isolated from high voltages, which is particularly important in automotive environments.
  • Robust Electromagnetic Compatibility (EMC): The device boasts excellent EMC performance, which includes low emissions and high immunity to external electrical noise, thus ensuring reliable operation in electrically noisy environments.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for harsh automotive conditions.
  • High-Speed Data Transfer: The isolator supports high-speed data rates up to 100 Mbps, allowing for fast and efficient communication between isolated domains.
  • Fail-Safe Design: In the event of a power loss or failure, the outputs are designed to go to a known state, reducing the risk of unpredictable behavior.

Applications

The ISO7331FCQDWRQ1 is ideal for various applications within the automotive industry such as battery management systems, on-board chargers, and electric power steering. Additionally, it is suitable for industrial applications, including motor drives, PLCs, and industrial automation systems where reliable isolation is necessary.

Quality and Reliability

As a part of Texas Instruments' "Q1" series, the ISO7331FCQDWRQ1 is qualified for automotive applications, meeting the stringent requirements of the industry in terms of quality and reliability. Its robust design and comprehensive testing ensure that it can withstand the rigors of the automotive environment, providing dependable performance over the lifetime of the vehicle.

Package and Availability

The device comes in a compact SOIC-16 wide-body package, providing a space-saving solution while still offering the necessary channel count and isolation capabilities. Check with authorized Texas Instruments distributors for availability and pricing details.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0818 $56.6544
18+ $5.8107 $104.5926
27+ $5.6291 $151.9857
37+ $5.4475 $201.5575
48+ $5.2660 $252.7680
64+ $4.7212 $302.1568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,130 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess