EN
  • EN
  • DE

93LC66BT-I/SNG

Part No 93LC66BT-I/SNG
Manufacturer Microchip Technology
Catalog Hard To Find
Description 4K Microwire Compatible Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1134269-93LC66BT-I/SNG
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive
Ultra Librarian 3D Model Ultra Librarian 93LC66BT-I/SNG CAD Model

Description

Product Overview: 93LC66BT-I/SNG from Microchip Technology

The 93LC66BT-I/SNG is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by the renowned Microchip Technology. This device is part of the serial EEPROM series that offers a versatile, non-volatile data storage solution, which can be electrically erased and reprogrammed for a wide range of applications.

This particular model, the 93LC66BT-I/SNG, is a 4K-bit EEPROM with a serial interface, which provides a simple and efficient way to store data in systems that require minimal data code storage. It operates over a voltage range of 2.5V to 5.5V, making it suitable for various low-power and standard applications. The device is organized as either 256 x 16-bit or 512 x 8-bit, which can be selected through the ORG pin, allowing for flexible data management.

The 93LC66BT-I/SNG features a self-timed erase and write cycles, including auto-erase and auto-write capabilities, which makes it easy to use and reduces the complexity of the control software. Additionally, it supports a bidirectional data transfer protocol and has a dedicated chip select control, ensuring reliable communication with microcontrollers or microprocessors in a system.

Packaged in an 8-pin SOIC (Small Outline Integrated Circuit), the 93LC66BT-I/SNG is designed for surface-mount technology, providing a compact footprint for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation under harsh conditions, making it ideal for industrial, automotive, and consumer electronics.

The EEPROM is also known for its long data retention ability, with a typical data retention period of more than 200 years, and has the endurance of 1,000,000 erase/write cycles. These features make the 93LC66BT-I/SNG an excellent choice for applications that require frequent data updates and long-term data preservation, such as parameter storage, device configuration, and calibration information storage.

In summary, the 93LC66BT-I/SNG from Microchip Technology is a robust and reliable EEPROM chip that offers a flexible, non-volatile storage solution for a wide range of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess