EN
  • EN
  • DE

SST25WF080BT-40I/NP

Part No SST25WF080BT-40I/NP
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT SPI 40MHZ 8USON  /  FLASH Memory IC 8Mb (1M x 8) SPI 40 MHz 8-USON (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 1ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-USON (2x3)
Base Product Number SST25WF080
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254528-SST25WF080BT-40I/NP
Ultra Librarian 3D Model Ultra Librarian SST25WF080BT-40I/NP CAD Model

Description

Microchip Technology SST25WF080BT-40I/NP

The SST25WF080BT-40I/NP is a high-performance serial flash memory device manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This flash memory chip is designed to offer a reliable and efficient storage solution for a wide range of applications, including consumer electronics, networking, industrial control systems, and automotive electronics.

With an 8-megabit storage capacity, the SST25WF080BT-40I/NP provides ample space for firmware storage, configuration parameters, or data logging. It utilizes the popular SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer rates and compatibility with a wide array of microcontrollers and processors.

The device operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power applications. Its industrial temperature range of -40°C to +85°C guarantees stable performance under extreme conditions, ensuring reliability for mission-critical applications in harsh environments.

One of the key features of the SST25WF080BT-40I/NP is its fast read speed, which can reach up to 40 MHz. This allows for quick access to data, which is essential for applications that require high-speed data processing. Additionally, the chip supports various read commands, including standard Read, Fast Read, and Dual-SPI Read, providing flexibility in how data is accessed and managed.

The SST25WF080BT-40I/NP also offers a flexible erase capability, with options for sector erase, block erase, and full chip erase. This allows users to efficiently manage the memory space and update the stored content as needed. Furthermore, the device features a write protection mechanism to prevent unintended modifications, enhancing the security and integrity of the stored data.

For developers and engineers, the SST25WF080BT-40I/NP is supported by Microchip's comprehensive development tools and software libraries, which simplify the integration and accelerate the design process. With its robust feature set and dependable performance, the SST25WF080BT-40I/NP is an excellent choice for applications that demand high-quality, non-volatile storage solutions.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess