EN
  • EN
  • DE

TPA2000D4DAPRG4

Part No TPA2000D4DAPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W STER 32TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Packaging Reel(TR)
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2W x 2 @ 4 Ohm; 90mW x 2 @ 32 Ohm
Operating Supply Voltage 3.7 V ~ 5.5 V
Features Depop, Differential Inputs, Shutdown
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Device Package 32-HTSSOP
Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 219657-TPA2000D4DAPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2000D4DAPRG4 CAD Model

Description

Overview of Texas Instruments TPA2000D4DAPRG4

The Texas Instruments TPA2000D4DAPRG4 is a high-fidelity, filter-free class-D audio amplifier that offers an exceptional audio performance for a wide range of consumer electronics. This integrated circuit is designed to deliver a powerful audio experience while maintaining a small footprint, making it an ideal choice for portable devices where space and power efficiency are critical. Its advanced features and robust design ensure that it meets the stringent requirements of modern audio applications.

Key Features and Benefits

  • High Efficiency: The TPA2000D4DAPRG4 operates with a high efficiency of over 90%, which minimizes heat dissipation and power loss, thereby extending battery life in portable applications.
  • Output Power: It can deliver up to 2 Watts of continuous RMS power per channel into a 4-ohm load, providing loud and clear sound without the need for heat sinks or cooling fans.
  • Filter-Free Operation: The amplifier's filter-free design reduces external component count, simplifies circuit design, and helps to save on board space and system cost.
  • Low EMI: The device has been engineered to produce low electromagnetic interference (EMI), which makes it suitable for use in RF-sensitive environments.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection features ensure reliable operation and longevity of the amplifier by preventing damage from overheating and electrical faults.

Applications

The versatility of the TPA2000D4DAPRG4 allows it to be used in a variety of applications, including:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Wireless Speakers
  • Notebook Computers
  • Portable Gaming Devices

Quality and Reliability

As with all Texas Instruments products, the TPA2000D4DAPRG4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the reliability expectations in the industry. This amplifier is a reliable solution for designers looking to enhance the audio experience in their next project without compromising on space or power efficiency.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2378 $50.8536
29+ $3.4772 $100.8388
45+ $3.3686 $151.5870
62+ $3.2599 $202.1138
80+ $3.1512 $252.0960
107+ $2.8252 $302.2964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess