EN
  • EN
  • DE

TPS61042DRBTG4

Part No TPS61042DRBTG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 60MA 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 1.8V
Maximum Supply Voltage 6V
Output Voltage 27.5V
Channel Output Current 60mA (Switch)
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1112185-TPS61042DRBTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61042DRBTG4 CAD Model

Description

The TPS61042DRBTG4 is a high-frequency, high-efficiency DC-DC boost converter from Texas Instruments, designed to drive white LEDs with a constant current. This device is ideal for portable applications where space and power efficiency are critical. The TPS61042DRBTG4 is housed in a small 8-pin SON package, making it an excellent choice for compact designs.

Key Features

  • Adjustable Output Voltage: The TPS61042DRBTG4 allows for an adjustable output voltage up to 28V, which is suitable for series white LED applications.
  • High Efficiency: With a typical efficiency of up to 85%, this boost converter helps to maximize battery life in portable devices.
  • Constant Current Drive: The device ensures a stable and consistent current for driving LEDs, which is crucial for maintaining consistent brightness and color.
  • Low Quiescent Current: The low quiescent current of 28µA (typical) makes it an energy-efficient choice for battery-powered applications.
  • Integrated Power Diode: The TPS61042DRBTG4 includes an integrated power diode, which simplifies the circuit design and reduces external component count.
  • Protection Features: It comes with built-in over-temperature and over-voltage protection, ensuring reliable operation under various conditions.

Applications

The TPS61042DRBTG4 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Backlighting for small LCD displays
  • White LED driving for portable devices such as smartphones, tablets, and digital cameras
  • General LED lighting applications

Technical Specifications

Parameter Value
Input Voltage Range 1.8V to 6V
Output Voltage Range Up to 28V
Switching Frequency 1.2MHz (typical)
Package 8-pin SON

Overall, the TPS61042DRBTG4 by Texas Instruments is a robust, efficient, and versatile solution for powering high-brightness LEDs and is a reliable choice for designers looking to enhance their portable and battery-operated lighting applications.

You May Also Be Interested in

Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7074 $53.0550
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5955 $202.4700
440+ $0.5731 $252.1640
545+ $0.5507 $300.1315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,840 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess