EN
  • EN
  • DE

LM48511SQBD/NOPB

Part No LM48511SQBD/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Box
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 6.7W x 1 @ 4Ohm
Voltage - Supply 3V ~ 5.5V
Board Type Fully Populated
Utilized IC / Part LM48511
Supplied Contents Board(s)
Base Product Number LM48511
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.40.2000
Other Names LM48511SQBDNOPB,LM48511SQBD/NOPB-ND,296-35152
Standard Package 1
Win Source Part Number 1215008-LM48511SQBD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM48511SQBD/NOPB CAD Model

Description

Product Overview: LM48511SQBD/NOPB from Texas Instruments

The LM48511SQBD/NOPB is a high-performance audio power amplifier from Texas Instruments, designed to deliver exceptional sound quality for a wide range of applications. This advanced audio IC is capable of driving a 1.2W load with minimal distortion, making it an ideal solution for portable devices where superior audio performance and efficiency are paramount.

Key Features

  • Output Power: The LM48511SQBD/NOPB can deliver 1.2W of continuous average power to an 8Ω BTL load with less than 1% THD+N from a 5V power supply.
  • Efficiency: It is designed for high efficiency, which not only conserves energy but also reduces the thermal stress on the system, enhancing product reliability.
  • Advanced Modulation Scheme: The device employs an advanced modulation scheme that reduces electromagnetic interference (EMI), making it suitable for sensitive applications where noise must be minimized.
  • Micro-Power Shutdown Mode: Features a micro-power shutdown mode with an extremely low quiescent current which helps in extending battery life in portable systems.
  • Thermal Protection: It includes built-in thermal protection that shuts down the device in the event of overheating, safeguarding the amplifier and the overall system from thermal damage.

Applications

The LM48511SQBD/NOPB is versatile and can be used in various applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Portable Gaming Devices
  • Notebook and Ultrabook Computers
  • GPS Devices

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront. The LM48511SQBD/NOPB is available in a compact 15-bump micro SMD package that is RoHS compliant and lead-free. It is designed to meet the rigorous demands of modern portable electronics, ensuring consistent performance and longevity.

In summary, the LM48511SQBD/NOPB audio power amplifier from Texas Instruments stands out as a high-quality, efficient solution for portable audio applications, offering a combination of power, efficiency, and advanced features that make it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess