EN
  • EN
  • DE

AT42QT1070-MMHR

Part No AT42QT1070-MMHR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 7KEY 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Buttons
Proximity Detection No
Number of Inputs Up to 7
LED Driver Channels Up to 5
Interface I2C
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3x3)
Part Number Series AT42QT1070
Manufacturer Pack Quantity 6,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803771-AT42QT1070-MMHR
Ultra Librarian 3D Model Ultra Librarian AT42QT1070-MMHR CAD Model

Description

Microchip Technology's AT42QT1070-MMHR Touch Sensor IC

The AT42QT1070-MMHR is a sophisticated touch sensor IC from Microchip Technology that offers robust and reliable touch sensing capabilities. Designed for applications that require user interface solutions, this integrated circuit is part of Microchip's QTouch™ series and is specifically engineered to detect touch inputs with high precision.

The device operates on the principle of capacitive sensing, which allows it to detect touch through a variety of surfaces, making it versatile for different design needs. With its 7-channel sensor input, the AT42QT1070-MMHR can manage multiple touch points, suitable for creating complex touch interfaces such as keypads or sliders.

One of the standout features of the AT42QT1070-MMHR is its self-calibration function. This feature ensures consistent performance over time and under varying environmental conditions by automatically adjusting the sensor's sensitivity. This capability is crucial for maintaining the reliability of the touch interface without the need for manual recalibration.

The IC also includes an Adjacent Key Suppression® (AKS®) technology that enhances selectivity between closely positioned buttons, reducing the chance of false touch detections. This is particularly useful in applications with limited space where buttons are in close proximity.

Furthermore, the AT42QT1070-MMHR supports a variety of communication protocols, including I2C, making it easy to integrate into a wide range of embedded systems. Its low power consumption makes it an excellent choice for battery-powered devices, and the integrated power management features help to extend battery life even further.

The compact package of the AT42QT1070-MMHR, with its moisture-resistant design, allows it to be used in harsh environments, making it a perfect fit for applications in the automotive, industrial, and consumer electronics sectors.

Overall, the AT42QT1070-MMHR from Microchip Technology is a highly capable touch sensor IC that offers designers the flexibility, reliability, and performance needed to create advanced touch-based user interfaces.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $6.2562
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $24.6512
Microchip Technology
IC TOUCH SENSOR CAP 6CH 10DFN / 6-Channel Capacitive Touch Sensor
Lowest to $1.5672
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 4CH CAP 16VFQFPN
Lowest to $35.8882
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Microchip Technology
INTEGRATED-CIRCUIT
Lowest to $5.4508
Texas Instruments
CAPACITIVE SENSING SOLUTIONS / 4-Channel Capacitance-to-Digital Converter
Lowest to $11.8668
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 8CH CAP 20VFQFPN
Lowest to $1.8399

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4827 $52.1367
50+ $2.0371 $101.8550
77+ $1.9735 $151.9595
105+ $1.9098 $200.5290
136+ $1.8462 $251.0832
182+ $1.6552 $301.2464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,105 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess