EN
  • EN
  • DE

TPA3244DDWR

Part No TPA3244DDWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 60W 44HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range Up to 750.2°F (399°C)
Mounting Surface Mount
Package 44-TSSOP (0.240", 6.10mm Width) Exposed Pad
Case / Package 44-HTSSOP
Family Name TPA3244
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-45175-6, TPA3244DDWR-ND, 296-45175-1, 296-45175-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937212-TPA3244DDWR
Ultra Librarian 3D Model Ultra Librarian TPA3244DDWR CAD Model

Description

TPA3244DDWR from Texas Instruments

The TPA3244DDWR is a high-performance, Class-D power amplifier from Texas Instruments, designed to deliver premium audio quality with high efficiency. This advanced audio amplifier IC is suitable for a variety of applications, including home theaters, soundbars, portable audio docks, and automotive sound systems.

Key Features

  • High-Efficiency Class-D Operation: The TPA3244DDWR utilizes Class-D technology to achieve high efficiency, which translates into reduced heat dissipation and the need for smaller heat sinks, making it ideal for space-constrained applications.
  • Advanced Modulation Schemes: It supports multiple modulation schemes, including 1SPW, 2SPW, and AD modulation, which help to optimize performance, improve power supply rejection, and reduce electromagnetic interference (EMI).
  • High-Quality Sound: With a THD+N of only 0.08% at 1W, and a SNR of 100 dB, the TPA3244DDWR ensures high-quality, crystal-clear audio output that meets the demands of audiophiles and casual listeners alike.
  • Flexible I/O Configuration: The device offers a flexible I/O configuration, enabling it to drive stereo speakers in BTL (Bridge-Tied Load) mode, or multiple speakers in PBTL (Parallel Bridge-Tied Load) mode, providing versatility for various audio system designs.
  • Integrated Protection Features: It includes a suite of protection features such as overcurrent, overtemperature, and undervoltage protection, ensuring the longevity and reliability of the amplifier and the overall audio system.

Product Specifications

  • Part Number: TPA3244DDWR
  • Package: HTSSOP PowerPAD
  • Output Power: Up to 2 x 70 W into a 4-Ω BTL load
  • Supply Voltage: 4.5 V to 26 V
  • Operating Temperature Range: -40°C to 85°C

The TPA3244DDWR is available in a 44-pin HTSSOP PowerPAD package, which not only aids in efficient thermal dissipation but also in the compactness of the final product design. With its combination of audio performance, efficiency, and integrated protection, the TPA3244DDWR from Texas Instruments stands out as a robust solution for high-fidelity audio amplification needs.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,913 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess