EN
  • EN
  • DE

SN74ACT7802-60PN

Part No SN74ACT7802-60PN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC STROBED FIFO 1024X18 80QFP / Asynchronous FIFO 18K (1K x 18) Uni-Directional 16.7MHz 45ns 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 18K (1K x 18)
Function Asynchronous
Data Rate 16.7MHz
Access Time 45ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 74ACT7802
Other Names TEXTISSN74ACT7802-60PN,1M7802-60PNG4,2156-SN74ACT7802-60PN-TI,1M7802-60PNG4
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1258891-SN74ACT7802-60PN
Ultra Librarian 3D Model Ultra Librarian SN74ACT7802-60PN CAD Model

Description

The SN74ACT7802-60PN is a state-of-the-art synchronous FIFO (First-In, First-Out) memory chip designed and produced by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is part of the 74ACT series, known for its high-speed CMOS logic, and is specifically engineered to meet the needs of high-speed data buffering and storage applications.

Key Features

  • Memory Size: The device boasts a substantial memory depth, providing ample space for data queuing and buffering.
  • Operating Speed: With a 60ns read/write cycle time, the SN74ACT7802-60PN ensures rapid data access and processing, making it ideal for high-speed systems.
  • Data Width: The 18-bit wide data bus allows for efficient data transfer and handling of wide data streams.
  • Flexible Control: The FIFO offers various control features such as programmable almost-full and almost-empty flags, output enable, and a straightforward interface for easy integration into system designs.
  • Low Power Consumption: The device is optimized for low power usage, making it suitable for power-sensitive applications.

Applications

The SN74ACT7802-60PN is versatile and can be utilized in a range of applications, including:

  • Data communication systems
  • Networking equipment
  • High-speed data acquisition systems
  • Signal processing
  • Real-time data capture

Product Specifications

Parameter Value
Manufacturer Texas Instruments
Part Number SN74ACT7802-60PN
Memory Type Synchronous FIFO
Memory Size 1024 x 18
Read/Write Cycle Time 60ns
Data Bus Width 18 bits
Operating Temperature Range 0°C to 70°C
Package / Case PLCC-68

With its combination of speed, capacity, and reliability, the SN74ACT7802-60PN from Texas Instruments is an excellent choice for designers looking to enhance their data management and processing capabilities in both commercial and industrial environments.

You May Also Be Interested in

Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3403 $65.3612
8+ $13.4074 $107.2592
12+ $12.9884 $155.8608
16+ $12.5694 $201.1104
21+ $12.1505 $255.1605
28+ $10.8935 $305.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,478 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess