EN
  • EN
  • DE

TPA3107D2

Part No TPA3107D2
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 15-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271823-TPA3107D2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3107D2 CAD Model

Description

TPA3107D2 Stereo Class-D Audio Amplifier

The TPA3107D2 from Texas Instruments is a high-performance, stereo Class-D audio amplifier designed to deliver exceptional sound quality for a wide range of audio applications. With its advanced features and robust design, the TPA3107D2 is an ideal solution for manufacturers looking to integrate a powerful and efficient audio amplifier into their products.

Key Features:

  • Output Power: Capable of delivering up to 10 W per channel into an 8-ohm load, the TPA3107D2 ensures ample volume and clarity for a satisfying audio experience.
  • High Efficiency: With a Class-D architecture, this amplifier provides a high-efficiency solution that reduces heat dissipation and power loss, making it suitable for energy-sensitive applications.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 10 V to 26 V, the TPA3107D2 offers flexibility for various power supply designs.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection with auto-recovery feature safeguards the amplifier and connected speakers from potential damage.
  • Low THD+N: The low total harmonic distortion plus noise (THD+N) ensures high-fidelity audio reproduction, maintaining the integrity of the original sound.
  • Integrated Pop Reduction Circuitry: The pop reduction circuitry minimizes noise during power-up and shutdown, providing a smoother listening experience.
  • Flexible Mute and Standby Functions: Mute and standby modes allow for easy integration with user controls, further conserving energy when the amplifier is not in active use.

Applications:

The TPA3107D2 is versatile and can be used in a variety of audio applications including:

  • Television or monitor audio systems
  • Compact stereo speakers
  • Soundbars and docking stations
  • Aftermarket automotive audio systems

With its combination of power, efficiency, and audio performance, the TPA3107D2 from Texas Instruments stands out as a top choice for designers and engineers looking to enhance the audio capabilities of their products. Whether it's for home entertainment or in-vehicle audio systems, this amplifier is engineered to provide a reliable and high-quality audio experience.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess