EN
  • EN
  • DE

PC87591E-VLB

Part No PC87591E-VLB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description LPC Mobile Embedded Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Texas Instruments
Win Source Part Number 345018-PC87591E-VLB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC87591E-VLB CAD Model

Description

The PC87591E-VLB is a high-performance, feature-rich product from the renowned technology manufacturer, Texas Instruments.

  • Type: Microcontroller
  • Performance: High performance, energy efficiency, and adaptability.
  • Architecture: Robust architecture.
  • Power Consumption: Low power consumption.
  • Peripherals: Comprehensive set of peripherals.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Altera
Specialized RoHS
Lowest to $10.1866
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess