EN
  • EN
  • DE

LM4671TL

Part No LM4671TL
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 299101-LM4671TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4671TL CAD Model

Description

The LM4671TL is a highly efficient and high-quality audio amplifier produced by Texas Instruments.

  • Operating Range: 2.4V-5.5V
  • Channels: Single channel, fully differential amplifier
  • Output Power: 2.5W continuous average output power @ 4Ω load
  • Mode: "differential mode" eliminates the need for output coupling capacitors
  • PSRR: High PSRR (Power Supply Rejection Ratio) of 62dB @ 217Hz
  • Mode: Shutdown mode to conserve power
  • Protection: Thermal shutdown protection circuit
  • Features: Internal gain setting
  • Package: Space-saving, 9-bump micro SMD package
  • ESD Tolerance: ESD tolerance of 2kV

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess