EN
  • EN
  • DE

PCA9518DBQR

Part No PCA9518DBQR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description EXPANDABLE FIVE-CHANNEL I2C HUB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Buffer
Interface I2C
Operating Supply Voltage 3 V ~ 3.6 V
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Mounting SMD
Win Source Part Number 1235931-PCA9518DBQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9518
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9518DBQR CAD Model

Description

The PCA9518DBQR from Texas Instruments is a robust I2C bus and SMBus buffer that extends the capabilities of I2C communication in multi-drop and high-capacitance bus systems. This advanced device is designed to provide bidirectional buffering for both the data (SDA) and the clock (SCL) lines, thus enabling the possibility of extending the I2C bus size well beyond the typical limitations.

Key Features

  • 5-Channel Buffering: The PCA9518DBQR integrates five unidirectional buffer channels that can isolate capacitance and allow the system to overcome the cumulative capacitance limit of 400 pF, which is standard for I2C buses.
  • Enhanced Signal Integrity: With its built-in rise time accelerators, the device significantly improves signal integrity on long bus lines or in the presence of high-capacitance loads, ensuring reliable communication between devices.
  • Voltage Level Translation: This buffer can also function as a voltage level translator that operates between 0.8V and 5.5V, accommodating a wide range of I2C devices and systems.
  • Hot-Swap Capability: The PCA9518DBQR supports hot insertion due to a low standby current, which is essential for live system maintenance and upgrades without needing to power down the system.
  • High Noise Immunity: The device comes with built-in glitch removal on the SDA and SCL lines that provide high noise immunity and prevent false triggering.

Applications

The PCA9518DBQR is suitable for a variety of applications that require robust I2C or SMBus communication. These include:

  • Servers and networking equipment
  • Telecommunication systems
  • Industrial control systems
  • Consumer electronics
  • Automotive modules

Package and Quality

The device is offered in a compact SSOP (Shrink Small Outline Package) form factor under the part number PCA9518DBQR, making it ideal for space-constrained applications. Texas Instruments ensures high manufacturing standards, providing a reliable and consistent performance for professional and industrial environments.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3280 $53.1200
95+ $1.0897 $103.5215
145+ $1.0556 $153.0620
200+ $1.0216 $204.3200
255+ $0.9875 $251.8125
340+ $0.8854 $301.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess