EN
  • EN
  • DE

TPA2000D4DAP

Part No TPA2000D4DAP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W STER 32TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2W x 2 @ 4 Ohm; 90mW x 2 @ 32 Ohm
Supply Voltage - Operating 3.7 V to 5.5 V
Features Depop, Differential Inputs, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HTSSOP
Dimension 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 033413-TPA2000D4DAP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2000D4DAP CAD Model

Description

The TPA2000D4DAP is a high-fidelity audio power amplifier from Texas Instruments, designed to deliver exceptional sound quality for a wide range of consumer electronics. This integrated circuit is part of TI's renowned TPA series, known for their efficiency, low distortion, and compact form factor, making them ideal for portable applications.

Key Features

  • High Efficiency: The TPA2000D4DAP features a Class-D operation that ensures high power efficiency, making it suitable for battery-powered devices. Its efficient power conversion extends battery life without sacrificing audio performance.
  • Output Power: This amplifier is capable of delivering up to 2 W per channel into a 4-ohm load, providing robust sound output for its size.
  • Low Distortion: It boasts low harmonic distortion and noise, which results in clear and precise audio reproduction, ensuring a high-quality listening experience.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the device from damage due to overheating or short-circuit conditions, enhancing its reliability and lifespan.
  • Flexible Supply Voltage: The TPA2000D4DAP operates over a wide supply voltage range, accommodating various power sources and making it versatile for different system designs.
  • Space-Saving Design: Its compact DAP (PowerPAD™) package allows for a minimal footprint on the PCB, which is crucial for space-constrained applications.

Applications

The TPA2000D4DAP is suitable for a multitude of applications where high-quality audio amplification is required. It is commonly used in:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Laptop and computer audio systems
  • Personal digital assistants (PDAs)
  • Portable media players

In summary, the TPA2000D4DAP by Texas Instruments is a versatile and powerful audio amplifier that offers superior sound quality, high efficiency, and a small package, making it an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9592 $55.6736
18+ $5.7101 $102.7818
28+ $5.5316 $154.8848
38+ $5.3532 $203.4216
49+ $5.1748 $253.5652
65+ $4.6394 $301.5610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess