EN
  • EN
  • DE

TFA9843AJ

Part No TFA9843AJ
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description 20 W stereo power amplifier with volume control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266829-TFA9843AJ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFA9843AJ CAD Model

Description

NXP TFA9843AJ Audio Amplifier

The NXP TFA9843AJ represents a cutting-edge audio amplifier solution designed to cater to the demanding needs of modern audio applications. This high-efficiency Class-D audio amplifier is part of NXP’s portfolio of audio products that are known for their exceptional performance, power efficiency, and compact design.

Key Features:

  • Output Power: The TFA9843AJ boasts a robust output power capability, delivering up to 2 x 20W into a 4-ohm load, ensuring powerful and clear sound reproduction.
  • High Efficiency: With its Class-D architecture, it achieves high efficiency, which not only reduces power loss but also minimizes the need for heat dissipation, making it ideal for compact audio systems.
  • Integrated DSP: The inclusion of a digital signal processor (DSP) allows for advanced audio processing and optimization, enabling features such as dynamic range control, equalization, and sound enhancement.
  • Multi-channel Capability: The TFA9843AJ supports various configurations, allowing designers to implement multi-channel systems for a surround sound experience.
  • Flexibility: It is compatible with a wide range of input sources, including digital I²S, ensuring versatility in system design.
  • Protection Features: The device includes a comprehensive set of protection features, such as over-temperature protection, short-circuit protection, and under-voltage lockout, ensuring reliable operation under various conditions.

Applications:

The TFA9843AJ is well-suited for a broad spectrum of audio applications. Its performance and size make it an excellent choice for:

  • Wireless speakers
  • Soundbars
  • Home theater systems
  • TV audio systems
  • Portable audio devices

With its combination of power, efficiency, and audio processing capabilities, the NXP TFA9843AJ stands out as a premier audio amplifier solution for designers looking to create superior audio experiences in consumer electronics.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess