EN
  • EN
  • DE

MAX9709ETN+T

Part No MAX9709ETN+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono/2-CH Stereo 50W Class-D 56-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Max Supply Voltage 22 V
Min Operating Temperature -40 °C
Min Supply Voltage 10 V
Mount Surface Mount
Number of Pins 56
Packaging Tape & Reel
Power Supply Rejection Ratio (PSRR) 90 dB
Radiation Hardening No
RoHS Compliant
Voltage Gain 36 dB
Win Source Part Number 1190976-MAX9709ETN+T
Categories Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9709ETN+T CAD Model

Description

The MAX9709ETN+T is a high-performance, versatile audio amplifier integrated circuit brought to you by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This particular IC is designed to cater to a wide range of audio applications, from home theater systems to portable speakers, offering impressive sound quality and efficiency.

Key Features

  • Output Power: The device can deliver up to 25W per channel into an 8Ω load, ensuring robust audio performance for a variety of applications.
  • High Efficiency: With a high efficiency of 92%, the MAX9709ETN+T minimizes power loss and heat dissipation, making it suitable for compact and energy-sensitive designs.
  • Flexible Operation Modes: It features flexible operation with both single-ended and bridged configurations, allowing designers to choose the best setup for their specific requirements.
  • Integrated Protection: The IC includes comprehensive protection circuitry, such as over-temperature and short-circuit protection, to ensure reliability and longevity of the end product.
  • Thermal Management: The thermal foldback feature prevents the device from overheating by reducing the output power in high-temperature conditions.

Applications

  • Home Theater Systems
  • Desktop and Portable Audio Equipment
  • Active Speakers and Subwoofers
  • Multimedia Monitors
  • Flat Panel Televisions

The MAX9709ETN+T is provided in a 56-pin thin QFN package, making it compact enough for space-constrained applications while still providing excellent thermal performance. Its integrated features and high-quality audio output make it an ideal choice for designers looking to create premium audio experiences in their products. With Maxim Integrated's reputation for quality and performance, the MAX9709ETN+T stands out as a superior choice for a wide array of audio amplification needs.

Note: For detailed technical specifications, application circuits, and usage guidelines, please refer to the official datasheet and product documentation provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9000 $85.8000
3+ $35.2000 $105.6000
5+ $34.1000 $170.5000
7+ $33.0000 $231.0000
8+ $31.9000 $255.2000
11+ $28.6000 $314.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess