EN
  • EN
  • DE

TPA2013D1RGPRG4

Part No TPA2013D1RGPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0723+
Reference case QFN20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720904-TPA2013D1RGPRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2013D1RGPRG4 CAD Model

Description

The TPA2013D1RGPRG4 is a high-fidelity audio power amplifier from Texas Instruments designed to deliver premium sound quality for a wide range of applications. This efficient Class-D amplifier is capable of driving a 3W mono speaker with exceptional clarity and fidelity, making it an ideal choice for portable and space-constrained audio applications.

Key Features

  • Power Output: The TPA2013D1RGPRG4 offers a 3W continuous average power into a 3Ω load with less than 1% distortion (THD+N) over the audio spectrum, ensuring loud and clear sound reproduction.
  • Efficiency: As a Class-D amplifier, it boasts high efficiency, which reduces power consumption and heat generation, thereby extending battery life in portable applications.
  • Audio Quality: It is designed with advanced modulation techniques that minimize electromagnetic interference (EMI), providing high-quality audio without the noise.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features that safeguard the amplifier and speakers from damage due to overheating or faulty wiring.

Applications

The TPA2013D1RGPRG4 is versatile and can be used in various devices such as:

  • Mobile phones and tablets
  • Portable media players
  • Handheld gaming devices
  • GPS and portable navigation devices
  • Laptop and portable computers

Technical Specifications

With an operating voltage range of 2.5V to 5.5V, the TPA2013D1RGPRG4 is flexible for use in different power environments. It comes in a compact 2.00 mm x 2.00 mm QFN package, making it suitable for space-sensitive designs. The device also features a 2.8V logic-compatible shutdown mode, which helps in conserving power when the amplifier is not in use.

For developers and manufacturers looking for a high-quality audio amplification solution, the TPA2013D1RGPRG4 from Texas Instruments offers a blend of performance, efficiency, and reliability that is hard to match.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8776 $52.6560
125+ $0.8221 $102.7625
190+ $0.7943 $150.9170
275+ $0.7388 $203.1700
355+ $0.7110 $252.4050
440+ $0.6832 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess