EN
  • EN
  • DE

TDA8571J/N2S

Part No TDA8571J/N2S
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case ZIP23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712517-TDA8571J/N2S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8571J/N2S CAD Model

Description

The TDA8571J/N2S is a high-performance integrated circuit (IC) produced by NXP Semiconductors, designed specifically for amplifying audio signals in automotive and consumer audio applications. This powerful IC is part of NXP's acclaimed portfolio of audio solutions that cater to the need for compact, efficient, and high-quality sound amplification.

Key Features

  • Output Power: The TDA8571J/N2S is capable of delivering up to 4 x 40 W/4 Ω of output power, making it suitable for a wide range of audio applications that require robust sound output.
  • Flexibility: It offers a flexible range of power supply voltages from 6 V to 18 V, allowing it to be used in various automotive and consumer audio systems with different power requirements.
  • Low Distortion: The IC is designed to produce a low level of harmonic distortion, ensuring clear and high-quality audio reproduction.
  • Thermal Protection: It includes an integrated thermal protection circuit that prevents the IC from overheating, thus ensuring reliable operation under various conditions.
  • Standby and Mute Functions: The TDA8571J/N2S provides both standby and mute functions, giving users control over power consumption and noise reduction when the audio output is not required.

Applications

The TDA8571J/N2S is ideal for a variety of applications, including:

  • Car audio amplifiers
  • Home audio systems
  • Boomboxes and portable audio devices
  • Public address systems

Technical Specifications

Here are some of the technical specifications of the TDA8571J/N2S:

  • Number of Channels: 4
  • Output Power per Channel: 40 W
  • Total Harmonic Distortion (THD): Low
  • Power Supply Voltage Range: 6 V to 18 V
  • Protection: Thermal protection circuitry

In conclusion, the NXP TDA8571J/N2S is a powerful audio amplifier IC that offers a combination of high output power, low distortion, and thermal protection, making it a preferred choice for designers looking to create high-fidelity audio systems in automotive and consumer electronics.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 729 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess