EN
  • EN
  • DE

MC10H642FN

Part No MC10H642FN
Manufacturer ON Semiconductor
Catalog Clock/Timing - Application Specific
Description IC CLOCK DRIVER ECL-TTL 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
PLL No
Main Purpose 68030, 68040 MPUs
Input ECL, TTL
Output TTL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 100MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 115969-MC10H642FN
Popularity Medium
Supply and Demand Status Balance
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC10H642FN CAD Model

Description

The MC10H642FN is a high-performance, ECLinPS MAX™ 3.3V ECL-to-TTL translator manufactured by ON Semiconductor, a leader in the semiconductor industry. This integrated circuit is designed to address the needs for a seamless interface between Emitter Coupled Logic (ECL) and Transistor-Transistor Logic (TTL) families, which are commonly used in digital communication and processing applications.

Key Features

  • High-Speed Operation: The MC10H642FN is capable of translating ECL logic levels to TTL logic levels at very high speeds, making it suitable for high-frequency applications.
  • 3.3V Power Supply: This device operates on a 3.3V power supply, which helps in reducing power consumption and is compatible with modern low-voltage systems.
  • 5V Tolerant TTL Outputs: The TTL outputs are 5V tolerant, providing flexibility in interfacing with various TTL logic families.
  • Flow-Through Pinouts: Optimized pinouts facilitate easy PCB layout and signal routing, enhancing signal integrity and minimizing cross-talk.
  • Temperature Range: The MC10H642FN is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The ON Semiconductor MC10H642FN is ideal for use in a multitude of digital applications where ECL to TTL level translation is required. It is especially useful in:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Test and measurement instruments
  • Computer motherboards and peripherals

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10H642FN is no exception and is manufactured to meet rigorous standards, ensuring long-term reliability and performance for critical systems. With its advanced features and robust design, the MC10H642FN is an excellent choice for designers looking to bridge the gap between ECL and TTL logic levels in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $41.7791
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2952 $58.0664
17+ $6.8064 $115.7088
27+ $6.5939 $178.0353
37+ $6.3814 $236.1118
47+ $6.1689 $289.9383
63+ $5.5301 $348.3963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess