EN
  • EN
  • DE

PIC12F615T-I/MD

Part No PIC12F615T-I/MD
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (4x4)
Manufacturer Microchip Technology
Series PIC® 12F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Supply Voltage 2V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (4x4)
Family Name PIC12F615
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889337-PIC12F615T-I/MD
Ultra Librarian 3D Model Ultra Librarian PIC12F615T-I/MD CAD Model

Description

Microchip Technology's PIC12F615T-I/MD

The PIC12F615T-I/MD is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for embedded applications requiring a compact and efficient controller in a small package. This 8-bit microcontroller is part of Microchip's renowned PIC12 family, known for its simplicity, versatility, and reliability in various electronic designs.

Designed with an advanced RISC architecture, the PIC12F615T-I/MD provides a perfect balance between power consumption and processing speed, operating at a maximum frequency of 20 MHz. It comes equipped with a 1.75 KB of flash memory for program storage, which is ample for small to medium complexity applications. Additionally, the device features 64 bytes of EEPROM and 128 bytes of RAM for data storage, ensuring smooth operation and data handling.

One of the key advantages of this MCU is its enhanced peripheral set, which includes a 10-bit Analog-to-Digital Converter (ADC) with up to four channels, allowing for precise analog signal measurement. The device also offers a Capture/Compare/PWM (CCP) module, which is essential for generating accurate timing sequences, pulse width modulation, and handling various control tasks.

The PIC12F615T-I/MD supports a wide operating voltage range from 2.0V to 5.5V, making it suitable for low-power and battery-operated applications. Its temperature range, indicated by the 'I' in its part number, spans from -40°C to +85°C, ensuring reliable performance in extreme conditions.

Furthermore, the MCU comes in an 8-pin 4x4mm QFN package, denoted by the 'MD' suffix, which is ideal for space-constrained applications. The small footprint does not compromise its I/O capabilities, with 6 general-purpose I/O pins that can be configured for various interface requirements.

For developers, Microchip offers comprehensive support, including development tools, software libraries, and a vast community of users. The PIC12F615T-I/MD is suitable for a wide range of applications, from simple LED drivers and battery management to more complex systems like sensor nodes and smart controllers.

Overall, the PIC12F615T-I/MD is a robust and versatile microcontroller that provides a solid foundation for any project requiring a small, yet powerful MCU.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7389 $51.7230
165+ $0.6063 $100.0395
260+ $0.5873 $152.6980
355+ $0.5684 $201.7820
460+ $0.5494 $252.7240
610+ $0.4926 $300.4860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess