Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr CML Microcircuits
Package Tube
Product Status Obsolete
Type General Purpose
Data Interface Serial
Resolution (Bits) 8 b, 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number CMX649
Standard Package 38 pcs
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 915641-CMX649D3
Ultra Librarian 3D Model Ultra Librarian CMX649D3 CAD Model

Description

The 915641-CMX649D3 is an interface codec integrated circuit (IC) manufactured by CML Microcircuits.

  • Application: General-Purpose Interface
  • Interface: Serial Data
  • Voltage Supply Range (Analog and Digital): 2.7V to 5.5V
  • ADC and DAC Resolution: 8 bits or 16 bits
  • Package Type: 20-SOIC
  • Mounting Type: Surface Mountable
  • Product Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO DECODER SDTV 32LFCSP-WQ / Video Interface 10 b I²C, Serial 32-LFCSP (5x5)
Lowest to $27.5135
ECAD model for ADV7282WBCPZ
Freescale Semiconductor - NXP
IC CODEC-FILTER PCM 3V 20-SSOP
Need more? Email Us
ECAD model for MC145483SDR2
Freescale Semiconductor - NXP
IC 5V PCM CODEC-FILTER 20-SOIC W
Lowest to $2.0711
ECAD model for MC145484DW
Maxim Integrated
IC CODEC AUDIO FLEXSOUND 56TQFN
Lowest to $44.3182
ECAD model for MAX98089ETN+T
Renesas Electronics America
Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP
Need more? Email Us
ECAD model for STAC9753AXTAED1X
Freescale Semiconductor - NXP
IC CODEC-FILTER PCM 3V 20-SSOP
Lowest to $4.2055
ECAD model for MC145483SD
Maxim Integrated
IC CODEC MONO AUD 16BIT 24TQFN
Lowest to $2.3760
ECAD model for MAX9860ETG+
CML Microcircuits
CVSD VOICE CODEC / General Purpose Interface 16-SOIC
Lowest to $21.2719
ECAD model for CMX639D4
Texas Instruments
IC AUDIO CODEC STEREO 48-QFN / Stereo Audio Interface 24 b Serial 48-VQFN (7x7)
Lowest to $8.0467
ECAD model for 6PAIC3106IRGZRQ1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention