EN
  • EN
  • DE

TP3054WM-X/63

Part No TP3054WM-X/63
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC FILTER ENHANCE INTERFC 16SOIC / PCM, Filter Interface PCM 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type PCM, Filter
Data Interface PCM
Number of ADCs / DACs 1 / 2
Sigma Delta No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number TP3054
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 937198-TP3054WM-X/63
Ultra Librarian 3D Model Ultra Librarian TP3054WM-X/63 CAD Model

Description

The TP3054WM-X/63 is a high-performance, monolithic CMOS codec-filter from Texas Instruments designed to meet the rigorous specifications of the telecommunications industry. This integrated circuit provides both the transmit-receive filtering and the analog-to-digital/digital-to-analog conversion required in digitally equipped telecommunication applications.

Key Features:

  • Enhanced Performance: The TP3054WM-X/63 offers improved specifications and performance, making it suitable for advanced communication systems.
  • Integration: This device integrates transmit and receive filters on a single chip, which reduces external component count and simplifies design.
  • Power Efficiency: Designed with power conservation in mind, the TP3054WM-X/63 operates on a single 5V power supply, minimizing power consumption for energy-sensitive applications.
  • Compatibility: It is compatible with industry-standard digital telecommunication formats, ensuring seamless integration into existing systems.

Applications:

  • Digital telephony systems
  • Voice over IP (VoIP) equipment
  • Modems and fax machines
  • Wireless communication devices

Technical Specifications:

Parameter Value
Supply Voltage (VDD) 5V ±5%
Operating Temperature 0°C to 70°C
Package Type SOIC (Small Outline Integrated Circuit)
Interface Digital

With its robust design and adherence to industry standards, the TP3054WM-X/63 from Texas Instruments is a reliable choice for designers looking to incorporate high-quality audio data conversion in their telecommunication products.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess