EN
  • EN
  • DE

SI3000-C-GSR

Part No SI3000-C-GSR
Manufacturer Skyworks Solutions Inc.
Catalog Interface - CODECs
Description IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Dynamic Range, ADCs / DACs (db) Typ 84 / 84
Voltage - Supply, Analog 3V ~ 5.25V
Voltage - Supply, Digital 3V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI3000
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261718-SI3000-C-GSR
Ultra Librarian 3D Model Ultra Librarian SI3000-C-GSR CAD Model

Description

The SI3000-C-GSR is an integrated circuit that belongs to the Voice-Band type and is manufactured by Skyworks Solutions Inc.

  • Win Source Part Number: 1261718-SI3000-C-GSR
  • Package Type: Tape & Reel (TR)
  • Standard Package: 2,500 units
  • Data Interface: Serial
  • Voltage Supply (Analog): 3V to 5.25V
  • Voltage Supply (Digital): 3V to 5.25V
  • Resolution: 16 bits
  • ADCs: 1
  • DACs: 1
  • Package/Case: 16-SOIC (0.154", 3.90mm Width)
  • Supplier Device Package: 16-SOIC
  • Operating Temperature: -40°C to 85°C
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $6.5292
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $31.7218

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess