EN
  • EN
  • DE

MSP-GANG-432ADPTR

Part No MSP-GANG-432ADPTR
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description DEVELOPMENT EMBEDDED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Bulk
Product Status Active
Accessory Type Adapter
For Use With/Related Products MSP-GANG
Base Product Number MSP-GANG
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 928210-MSP-GANG-432ADPTR
Ultra Librarian 3D Model Ultra Librarian MSP-GANG-432ADPTR CAD Model

Description

The MSP-GANG-432ADPTR is a sophisticated adapter module designed by Texas Instruments to facilitate the programming and development of MSP430 and MSP432 microcontrollers. This adapter is specifically engineered to work seamlessly with the MSP GANG Programmer, a powerful tool that allows developers to program up to eight target devices simultaneously, thus significantly enhancing productivity and reducing the time-to-market for various applications.

Key Features

  • Compatibility: The MSP-GANG-432ADPTR is designed to be compatible with both MSP430 and MSP432 microcontroller families, offering a versatile solution for a wide range of development needs.
  • Efficiency: When used in conjunction with the MSP GANG Programmer, this adapter can program multiple devices at once, making it an ideal choice for mass production and rapid prototyping.
  • Easy Integration: The adapter easily integrates with existing development setups, requiring minimal configuration to get started, thereby simplifying the programming process.
  • Robust Design: Built with durability in mind, the MSP-GANG-432ADPTR is crafted to withstand the rigors of continuous use in industrial environments.

Applications

The MSP-GANG-432ADPTR is suitable for a variety of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Medical equipment

Technical Specifications

The adapter module is equipped with features that ensure a seamless and reliable programming experience:

  • Support for JTAG, SBW (Spy-Bi-Wire), and BSL (Bootstrap Loader) interfaces
  • Target voltage range: 1.8V to 3.6V (MSP430) / 1.8V to 3.6V (MSP432)
  • Dimensions tailored for easy handling and connectivity

Package Contents

Upon purchasing the MSP-GANG-432ADPTR, customers will receive the adapter module along with necessary documentation to facilitate quick start-up and integration into their development environment.

Conclusion

The MSP-GANG-432ADPTR from Texas Instruments represents an essential tool for developers looking to streamline the programming process for MSP430 and MSP432 microcontrollers. Its ability to work with multiple devices simultaneously, coupled with its robust design and ease of use, makes it an invaluable asset for any development team working with these microcontroller families.

You May Also Be Interested in

MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Adafruit Industries LLC
GPIO HEADER FOR RASPBERRY PI HAT
Need more? Email Us
RF Solutions
BOARD DAUGHTER ICEPIC / ICEPIC and ICEPIC 2 Emulator System - Daughter Board
Need more? Email Us
Infineon Technologies
KIT FLEX POD FOR CY8C29X 28-SSOP / CY3215-DK, CY8C29466-24PVXI - Emulator Flex Pod Kit
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
Amd
USB DONGLE AMD LICENSE CERT ID
Need more? Email Us
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess