EN
  • EN
  • DE

TNETV2667FIDZWT

Part No TNETV2667FIDZWT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / Fixed-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 700MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Win Source Part Number 797724-TNETV2667FIDZWT
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2667
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2667FIDZWT CAD Model

Description

The TNETV2667FIDZWT is a cutting-edge integrated circuit developed by Texas Instruments, a leader in semiconductor design and manufacturing. Designed for high-performance applications, this product is a testament to Texas Instruments' commitment to providing innovative solutions to meet the evolving demands of the technology sector.

Key Features

  • Advanced Processing Capabilities: At the heart of the TNETV2667FIDZWT is a powerful processor capable of handling complex computations, making it ideal for applications that require robust data processing.
  • High-Speed Connectivity: With integrated support for high-speed interfaces, this product ensures rapid data transfer, which is crucial for applications where time is of the essence.
  • Energy Efficiency: The TNETV2667FIDZWT is designed with energy efficiency in mind, reducing power consumption and heat generation, which is essential for maintaining the longevity of electronic systems.
  • Compact Form Factor: Its compact design allows for integration into space-constrained applications, providing powerful performance without sacrificing space.

Applications

The versatile nature of the TNETV2667FIDZWT makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and gateways
  • High-speed communication systems
  • Advanced computing devices
  • Industrial automation systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TNETV2667FIDZWT is built to meet the highest standards, ensuring that it performs consistently under various conditions and throughout its operational lifespan. Customers can trust that they are getting a product that not only meets but exceeds industry standards.

Support and Resources

Customers who choose the TNETV2667FIDZWT benefit from Texas Instruments' extensive support network. With access to a wealth of resources, including technical documentation, development tools, and a community of experts, users can accelerate their product development and bring their innovations to market faster.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess