EN
  • EN
  • DE

TNETV2507ANPGE

Part No TNETV2507ANPGE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 16BIT 144LQFP / DSP Fixed-Point 16bit 200MHz 400MIPS Automotive 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP
Clock Rate 200MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 128kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797703-TNETV2507ANPGE
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2507ANPGE
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2507ANPGE CAD Model

Description

The TNETV2507ANPGE is a state-of-the-art integrated circuit from Texas Instruments designed to cater to the advanced demands of modern communication systems. This high-performance chip is specifically engineered to deliver robust and efficient solutions for network infrastructure, making it an essential component in the development of telecommunications equipment.

Key Features

  • Advanced Processing Capabilities: Equipped with a powerful processing core, the TNETV2507ANPGE can handle complex algorithms and high-speed data computations, ensuring seamless operation in demanding network environments.
  • High-Speed Connectivity: With support for fast data transfer rates, this chip is designed to facilitate rapid communication across various network protocols, making it ideal for high-bandwidth applications.
  • Energy Efficiency: Texas Instruments has integrated energy-saving features into the TNETV2507ANPGE, which helps to reduce power consumption in operational modes, contributing to greener and more cost-effective network operations.
  • Robust Security: The chip includes advanced security features to protect against cyber threats, ensuring the integrity and confidentiality of data transmitted across networks.
  • Scalability: Designed with scalability in mind, this product can be used in a range of applications, from small home networks to large-scale enterprise systems, providing flexibility for various deployment scenarios.

Applications

The versatility of the TNETV2507ANPGE makes it suitable for a wide array of applications, including:

  • Network Routers and Switches
  • Wireless Access Points
  • VoIP Solutions
  • Network Security Appliances
  • Integrated Access Devices (IADs)

Technical Specifications

The TNETV2507ANPGE boasts technical specifications that ensure high performance and reliability:

  • Manufacturer: Texas Instruments
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Package / Case: Surface-Mount
  • Mounting Style: PCB Mount

In conclusion, the TNETV2507ANPGE from Texas Instruments represents a cutting-edge solution for network infrastructure. Its combination of speed, efficiency, security, and scalability makes it an ideal choice for manufacturers and designers looking to create high-performance communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess