EN
  • EN
  • DE

TMX320VC5505DZCH

Part No TMX320VC5505DZCH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX PT 16BIT LP 196NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 196-LFBGA
Case / Package 196-NFBGA (10x10)
Family Name TMX320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number -TMX320VC5505DZCH-NDR, -296-24582-5-ND, 296-24582-5, 296-24582-5-NDR, -296-24582-5-NDR
Quantity per package 184
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937132-TMX320VC5505DZCH
Ultra Librarian 3D Model Ultra Librarian TMX320VC5505DZCH CAD Model

Description

The TMX320VC5505DZCH is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of audio and voice processing applications. This processor is a part of TI's TMS320C55x DSP family, which is renowned for its low power consumption and optimized performance for processing-intensive tasks.

Key Features

  • High-Performance DSP Core: At the heart of the TMX320VC5505DZCH is a powerful DSP core capable of executing up to 300 million instructions per second (MIPS) at a clock rate of 100 MHz, providing ample processing power for complex algorithms.
  • Enhanced Memory Architecture: This DSP comes with a variety of memory options, including 256 KB of on-chip RAM, which is vital for real-time processing tasks that require quick data access.
  • Integrated Peripherals: The device boasts a range of integrated peripherals, such as a multi-channel buffered serial port (McBSP), I2C bus, and a high-speed USB 2.0 interface, facilitating easy connectivity and data transfer with other devices.
  • Low Power Consumption: Designed with power efficiency in mind, the TMX320VC5505DZCH offers multiple power-saving modes, making it an ideal choice for battery-powered devices.
  • Robust Instruction Set: The DSP features a rich instruction set optimized for digital signal processing tasks, which allows for efficient execution of algorithms related to audio processing, voice recognition, and more.

Applications

The TMX320VC5505DZCH is suitable for a wide range of applications, including but not limited to:

  • Professional and consumer audio equipment
  • Voice recognition and processing systems
  • Portable medical devices
  • Instrumentation and control

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TMX320VC5505DZCH is built to meet the stringent quality standards that TI is known for, ensuring reliability and performance in even the most demanding applications.

Support and Resources

Developers using the TMX320VC5505DZCH benefit from Texas Instruments' extensive support network, including detailed documentation, development tools, reference designs, and an active online community. This ecosystem helps accelerate design cycles and bring products to market faster.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess