EN
  • EN
  • DE

DS2740CU+T

Part No DS2740CU+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Current Regulation/Management
Manufacturer Maxim Integrated
Win Source Part Number 253989-DS2740CU+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2740CU+T CAD Model

Description

Maxim Integrated DS2740CU+T High-Precision Coulomb Counter

The DS2740CU+T from Maxim Integrated is a high-precision coulomb counter designed for accurate measurement of charge flow in battery-powered applications. This advanced monitoring IC is crucial for devices that require precise battery fuel gauging, such as portable consumer electronics, handheld medical devices, and industrial equipment. Offering a combination of high accuracy and low power consumption, the DS2740CU+T ensures reliable performance for critical power management tasks.

Featuring a wide dynamic range, the DS2740CU+T can measure charge and discharge currents from high rates to mere microamperes. This flexibility makes it an ideal choice for systems with varying power demands. The device's ability to track the amount of charge entering and leaving a rechargeable battery helps in predicting battery life and optimizing battery health over time.

One of the key benefits of the DS2740CU+T is its high-resolution current measurement capability. It utilizes a 16-bit delta-sigma analog-to-digital converter (ADC) for current sensing, which translates to finer granularity and more accurate battery capacity assessments. This high level of precision assists in extending the runtime of battery-powered devices by enabling more efficient energy management.

The DS2740CU+T also offers an I²C interface, allowing for easy communication with a host microcontroller. Through this interface, the device can provide detailed information about current, accumulated charge, and voltage, which can be used for real-time monitoring and control. Additionally, the IC features programmable current integration gain and charge voltage thresholds, giving designers the flexibility to tailor the device's performance to the specific needs of their application.

Available in a compact, surface-mount package, the DS2740CU+T is designed to occupy minimal board space, making it suitable for space-constrained designs. The device's robust construction ensures reliable operation over a wide temperature range, which is critical for portable and outdoor applications.

In summary, the Maxim Integrated DS2740CU+T is a sophisticated and versatile coulomb counter that offers precise charge measurement capabilities, making it an essential component for modern, battery-dependent technology.

You May Also Be Interested in

Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess