Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series LPC800
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Platform MCUXpresso™
Utilized IC / Part LPC84x
Mounting Type Fixed
Contents Board(s)
Base Product Number LPC845
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Other Names 935381445598,568-15261
Standard Package 1
Win Source Part Number 1084164-LPC845-BRK
Ultra Librarian 3D Model Ultra Librarian LPC845-BRK CAD Model

Description

The NXP LPC845-BRK board is a versatile and cost-effective development platform designed to make it easy for engineers, hobbyists, and educators to get started with the LPC84x family of microcontrollers. This compact and feature-rich board is built around the LPC845M301JBD64 microcontroller, which is based on a 32-bit ARM Cortex-M0+ core, offering a perfect blend of power efficiency and performance for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M0+ processor, running at frequencies of up to 30 MHz.
  • Memory: 64 KB of on-chip flash programming memory and 16 KB SRAM.
  • Flexible Power Supply: Powered through a USB connector with an option for external power supply.
  • On-board Debug Probe: Integrated LPC-Link2 with support for drag-and-drop programming and serial port interface.
  • Expandability: Arduino UNO-compatible footprint for a wide range of shield options.
  • Additional Peripherals: Includes a high-accuracy 12-bit ADC, multiple SPI, I2C, and UART interfaces.
  • User Interfaces: Features user LEDs, buttons, and a potentiometer for ADC input.
  • Software Support: Extensive suite of software development tools available, including the MCUXpresso IDE and SDK, and compatibility with third-party tools such as Keil, IAR, and FreeRTOS.

Applications:

The LPC845-BRK board is ideal for prototyping a wide range of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Automation systems
  • Education and training

With its rich set of features and ease of use, the NXP LPC845-BRK board is an excellent choice for both beginners and experienced developers looking to explore the capabilities of the LPC84x series microcontrollers.

You May Also Be Interested in

Renesas Electronics America
TARGET BOARD FOR RL78/I1A / R5F107DEGSP Microcontroller Target Board 32MHz CPU Flash
Need more? Email Us
ECAD model for QB-R5F107DE-TB
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
ECAD model for YR0K50571MS000BE
Renesas Electronics America
KIT DEVELOPMENT FOR RL78/G12 / R5F1026AASP Microcontroller Target Board 20MHz CPU Flash
Need more? Email Us
ECAD model for QB-R5F1026A-TB
Texas Instruments
AM3517 EVAL BRD / AM3517 Sitara? ARM? Cortex?-A8 MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXEVM3517
Renesas Electronics America
KIT STARTER FOR R0K
Need more? Email Us
ECAD model for R0K5562N0S000BE
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
ECAD model for EVAL-ADUCM362QSPZ
NXP / Nexperia
BOARD EVAL MPC5604E / MPC5604E Microcontroller Evaluation Kit 64MHz CPU Automotive
Need more? Email Us
ECAD model for MPC5604EEVB64
Olimex LTD
SYSTEM ON MODULE QUAD A9 / Evaluation Board
Need more? Email Us
ECAD model for RK3188-SOM
Texas Instruments
LAUNCHPAD MSP430FR2355 EVAL BRD / MSP430FR2355 LaunchPad? MSP430FR2 MSP430 MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for MSP-EXP430FR2355

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6558 $58.6232
9+ $12.0253 $108.2277
13+ $11.6495 $151.4435
18+ $11.2737 $202.9266
23+ $10.8979 $250.6517
31+ $9.7706 $302.8886
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention