EN
  • EN
  • DE

LMR14050QDPREVM

Part No LMR14050QDPREVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION MODULE / LMR14050-Q1 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V or 5V
Current - Output 5A
Voltage - Input 7V ~ 40V
Regulator Topology Buck
Frequency - Switching 400kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMR14050-Q1
Base Product Number LMR14050
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-46747
Standard Package 1
Win Source Part Number 1070349-LMR14050QDPREVM
Ultra Librarian 3D Model Ultra Librarian LMR14050QDPREVM CAD Model

Description

LMR14050QDPREVM - Evaluation Module from Texas Instruments

The LMR14050QDPREVM is an evaluation module designed to demonstrate the capabilities of the LMR14050, a 40V, 5A, step-down switching regulator from Texas Instruments. This evaluation module is an excellent tool for engineers and designers to explore the features and performance of the LMR14050 regulator in a convenient and user-friendly platform.

The LMR14050 regulator is a highly efficient, monolithic, synchronous step-down DC/DC converter that can deliver up to 5A of continuous current to the load. It operates from an input voltage range of 4.5V to 40V, making it suitable for a wide array of applications, including industrial, automotive, and power conditioning systems. The device integrates high-side and low-side MOSFETs, which significantly reduces the external component count and simplifies the design process.

The evaluation module includes several features to facilitate testing and development:

  • An optimized layout that showcases the switching performance and efficiency of the LMR14050
  • Jumpers and test points for easy measurement of the regulator's performance parameters such as efficiency, output voltage ripple, and transient response
  • Adjustable output voltage settings, allowing users to evaluate the regulator at different operating conditions
  • Thermal management features, including a heatsink, to study the thermal performance of the LMR14050 under various load conditions
  • Protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout to ensure reliable operation under fault conditions

Designed with the engineer in mind, the LMR14050QDPREVM is equipped with connectors and jumpers for easy integration into existing systems or for stand-alone operation. The evaluation module comes with a comprehensive user guide that provides detailed information on the setup and operation, making it straightforward to get started with the evaluation of the LMR14050 regulator.

Whether you're developing power supplies for automotive electronics, industrial machinery, or sophisticated consumer gadgets, the LMR14050QDPREVM from Texas Instruments provides a solid foundation for understanding and implementing efficient DC/DC conversion in your designs.

You May Also Be Interested in

Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS62065-67-347 / TPS62065/TPS62067 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.9VDC/0.8VDC to 6VDC Output Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess