EN
  • EN
  • DE

TMX320C6747BZKB3

Part No TMX320C6747BZKB3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING-POINT 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C674x
Package Tray
Product Status Obsolete
Type Fixed/Floating Point
Interface Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-BGA (17x17)
Base Product Number TMX320
Standard Package 90 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 937128-TMX320C6747BZKB3
Ultra Librarian 3D Model Ultra Librarian TMX320C6747BZKB3 CAD Model

Description

Introducing the TMX320C6747BZKB3 from Texas Instruments

The TMX320C6747BZKB3 is a high-performance signal processor that is part of the TMS320C674x series from Texas Instruments, renowned for its robust digital signal processing and microcontroller functionalities. This processor is designed to cater to a broad spectrum of applications, ranging from industrial, automotive, to consumer electronics that demand high levels of computational efficiency and precision.

Key Features

  • Integrated DSP and MCU: The device combines the features of a digital signal processor (DSP) with those of a microcontroller (MCU), offering a versatile solution for complex, real-time computations.
  • High Performance: With a core performance of up to 3000 MIPS (Million Instructions Per Second) at a clock rate of 375 MHz, this processor delivers exceptional speed for demanding applications.
  • Large On-Chip Memory: It includes a 256 KB on-chip RAM and a 64 KB L1 program cache, facilitating rapid access to frequently used data and instructions.
  • External Memory Interface: The flexible memory interface supports a wide range of external memory options, including DDR2, mDDR, and SDRAM, providing scalability for system memory requirements.
  • Rich Peripheral Set: The TMX320C6747BZKB3 is equipped with a variety of peripherals, including a 10/100 Mbps Ethernet MAC, a high-speed USB 2.0 OTG interface, and an I2C bus, enabling easy integration with other components and peripherals.
  • Enhanced Audio Capabilities: It features a high-quality audio serial port (McASP) with support for I2S and other audio formats, perfect for applications requiring advanced audio processing.

Applications

The versatility of the TMX320C6747BZKB3 makes it suitable for a wide array of applications, such as:

  • Professional audio equipment
  • Industrial control systems
  • Automotive infotainment and telematics
  • Medical imaging devices
  • Communication infrastructure

This processor is not only powerful but also energy efficient, making it an ideal choice for applications where both performance and power consumption are critical considerations. With the TMX320C6747BZKB3, Texas Instruments continues to push the boundaries of what's possible in the realm of integrated signal processing technology.

For developers and engineers seeking a reliable and powerful processing solution, the TMX320C6747BZKB3 offers the perfect blend of performance, integration, and flexibility, ensuring that your products are at the cutting-edge of technology.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9276 $61.8552
4+ $25.3765 $101.5060
7+ $24.5835 $172.0845
9+ $23.7905 $214.1145
11+ $22.9975 $252.9725
15+ $20.6184 $309.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess