EN
  • EN
  • DE

LM2931T-5.0

Part No LM2931T-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 5V 100MA TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.3V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 1mA
Maximum Supply Current 15mA
PSRR 55dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM2931
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 719004-LM2931T-5.0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2931T-5.0 CAD Model

Description

Introducing the LM2931T-5.0 Voltage Regulator by Texas Instruments

The LM2931T-5.0 is a robust low-dropout voltage regulator designed and manufactured by Texas Instruments, one of the leading innovators in the semiconductor industry. This device is specifically engineered to provide a stable 5V output, making it an ideal choice for automotive and battery-powered applications where reliability and efficiency are paramount.

Key Features

  • Output Voltage: 5V fixed output, suitable for a wide range of electronics that require a stable power supply.
  • Low Dropout: The regulator's low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial in battery-operated devices.
  • Load Regulation: Excellent load regulation characteristics maintain a steady output voltage despite changes in the load current.
  • Current Limiting: Built-in current limiting protects the device and the load from damage due to overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the regulator from overheating, enhancing the overall safety and longevity of the component.
  • Reverse Battery Protection: The LM2931T-5.0 is equipped with reverse battery protection, which safeguards the regulator if the battery is accidentally connected backward.

Applications

The LM2931T-5.0 is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Portable devices
  • Microcontroller power supplies
  • Low-power instrumentation

Package and Reliability

Encased in a TO-220 package, the LM2931T-5.0 is designed for easy integration into a wide range of electronic assemblies. Its robust construction ensures that it can withstand the rigors of demanding environments, including the temperature extremes and mechanical vibrations commonly found in automotive applications.

With its combination of features, the LM2931T-5.0 from Texas Instruments stands out as a reliable and efficient solution for your voltage regulation needs. Whether you're designing a new automotive system or looking for a dependable power source for your portable device, this regulator offers the performance and durability required for today's electronic devices.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8240 $54.7200
70+ $1.4967 $104.7690
105+ $1.4499 $152.2395
145+ $1.4031 $203.4495
185+ $1.3564 $250.9340
250+ $1.2160 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess