EN
  • EN
  • DE
  • IT

MAX8559ETAAK+T

Part No MAX8559ETAAK+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/2.8V 0.3A 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 6.5V
Output Voltage 3.3V, 2.8V
Voltage Dropout (Maximum) 0.12V @ 100mA, 0.12V @ 100mA
Output Current 300mA, 300mA
Operating Supply Current 290μA
PSRR 70dB ~ 54dB (10kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 706788-MAX8559ETAAK+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8559
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX8559ETAAK+T CAD Model

Description

The MAX8559ETAAK+T is a high-performance, low-dropout linear regulator (LDO) from Maxim Integrated, designed to deliver a continuous output current of up to 2A with a minimal voltage drop. This component is well-suited for applications that require a stable and efficient power supply, such as portable electronics, wireless devices, and embedded systems.

Key Features

  • High Output Current: Capable of delivering up to 2A of continuous output current, making it ideal for power-intensive applications.
  • Low Dropout Voltage: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Wide Input Voltage Range: Operates over a broad input voltage range from 2.5V to 6V, providing flexibility in various power supply configurations.
  • Adjustable Output: The output voltage is adjustable from 0.5V to 5V, allowing for versatile use across different applications.
  • Excellent Load and Line Regulation: Maintains consistent performance under varying load and input voltage conditions.
  • Thermal Overload Protection: Incorporates built-in thermal overload protection to safeguard the device and the system under extreme conditions.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.

Applications

  • Portable Electronics
  • Wireless Devices
  • Embedded Systems
  • Networking Equipment
  • Industrial Controls

Product Specifications

Parameter Value Manufacturer Maxim Integrated Part Number MAX8559ETAAK+T Output Current Up to 2A Input Voltage 2.5V to 6V Adjustable Output Voltage 0.5V to 5V Package Type TQFN-EP

With its robust feature set and high reliability, the MAX8559ETAAK+T from Maxim Integrated is an excellent choice for designers seeking a versatile and efficient LDO regulator for their next project.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess