EN
  • EN
  • DE

TMX320C6713PYP

Part No TMX320C6713PYP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Floating-Point Digital Signal Processor 208-HLQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1025068-TMX320C6713PYP
Categories Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMX320C6713PYP CAD Model

Description

The TMX320C6713PYP is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of audio, telecommunications, and industrial signal processing applications. This powerful DSP is part of the TMS320C67xx series, which is renowned for its high-speed processing capabilities and efficient power management.

Key Features

  • High-Speed DSP Core: At the heart of the TMX320C6713PYP is a 32-bit fixed-point DSP core that can run at clock speeds up to 225 MHz, delivering up to 1800 million instructions per second (MIPS). This provides the computational power necessary for complex algorithms and real-time processing.
  • Large On-Chip Memory: The device includes 256 KB of on-chip RAM and 128 KB of on-chip ROM, allowing for efficient data and program management without the need for external memory in many applications.
  • Integrated Peripherals: A variety of integrated peripherals enhance the functionality of the DSP, including a host-port interface, a multichannel buffered serial port, and two 32-bit timers. These peripherals support a wide range of I/O and interfacing requirements.
  • Extended Temperature Range: The TMX320C6713PYP is designed to operate over an extended industrial temperature range, making it suitable for use in harsh environments.
  • Advanced Power Management: The device features several power-saving modes, including idle, standby, and power-down modes, to optimize power consumption for battery-powered and power-sensitive applications.

Applications

The TMX320C6713PYP's robust architecture and high-speed processing capabilities make it ideal for a wide range of applications, such as:

  • Professional audio equipment
  • Telecommunication infrastructure
  • Speech and audio processing
  • Instrumentation and control
  • Digital signal processing

Summary

With its powerful DSP core, extensive on-chip memory, and comprehensive set of peripherals, the TMX320C6713PYP from Texas Instruments is a versatile and efficient solution for a multitude of signal processing needs. Its ability to perform in extreme temperatures and manage power effectively makes it a reliable choice for industry professionals looking for a high-quality DSP solution.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess