EN
  • EN
  • DE

TMX320C5535AZHH10

Part No TMX320C5535AZHH10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 144BGA /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface I2C, I2S, LCD, MMC/SD, SPI, UART, USB
Clock Rate 100MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V, 1.30V
Temperature Range - Operating -10°C ~ 70°C (TC)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-BGA MICROSTAR (12x12)
Base Product Number TMX320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -TMX320C5535AZHH10-NDR,296-29453,-296-29453-ND,-296-29453
Standard Package 160
Win Source Part Number 1025067-TMX320C5535AZHH10
Ultra Librarian 3D Model Ultra Librarian TMX320C5535AZHH10 CAD Model

Description

The TMX320C5535AZHH10 is a highly integrated digital signal processor (DSP) from Texas Instruments, designed to deliver high-performance processing power with low power consumption. This makes it an ideal solution for a wide range of applications, including audio processing, voice recognition, biometrics, and medical imaging.

Key Features

  • High-Performance DSP: Equipped with a fixed-point DSP core, the TMX320C5535AZHH10 operates at a frequency of up to 100MHz, providing robust computational capabilities for complex algorithms and signal processing tasks.
  • Low Power Consumption: This product is designed for power-sensitive applications, with features like multiple power-down modes and a highly efficient clocking system, ensuring minimal power usage without sacrificing performance.
  • On-Chip Memory: It includes integrated memory components, such as 320KB of RAM and various ROM options, facilitating efficient data management and storage without the need for external memory components.
  • Rich Peripherals: The device boasts a range of on-chip peripherals, including USB 2.0, I2C, SPI, UART interfaces, and more, providing versatile connectivity options for interfacing with other devices and components.
  • Audio Support: With its dedicated hardware for audio processing, the TMX320C5535AZHH10 can handle multiple audio codecs and provides excellent sound quality for both input and output audio streams.

Applications

The versatility of the TMX320C5535AZHH10 allows it to be used across various industries and applications. It is particularly well-suited for:

  • Portable Audio Devices
  • Voice-Activated Systems
  • Biometric Identification
  • Medical Imaging Devices
  • Industrial Control Systems

With its combination of performance, power efficiency, and integrated features, the TMX320C5535AZHH10 from Texas Instruments stands out as a superior choice for designers looking to create advanced digital signal processing systems with a competitive edge.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9413 $56.8239
7+ $15.5416 $108.7912
10+ $15.0560 $150.5600
14+ $14.5703 $203.9842
18+ $14.0846 $253.5228
24+ $12.6276 $303.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess